EN
  • EN
  • DE

DP83902AV/NOPB

Part No DP83902AV/NOPB
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC CTRLR SER NETWORK IN 84PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete (End Of Life)
Protocol Ethernet
Function Controller
Interface Serial
Standards IEEE 802.3, 10 Base-T PHY
Supply Voltage (V) 4.75V ~ 5.25V
Current - Supply 140mA
Manufacturer Package 84-LCC (J-Lead)
Supplier Device Package 84-PLCC (29.31x29.31)
Part Number Series DP83902
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809428-DP83902AV/NOPB
Ultra Librarian 3D Model Ultra Librarian DP83902AV/NOPB CAD Model

Description

The DP83902AV/NOPB is a high-performance CMOS Serial Network Interface Controller for Twisted Pair (SONIC-T) designed and manufactured by Texas Instruments. This advanced network controller is specifically engineered to facilitate efficient and reliable communication across local area networks (LANs) utilizing twisted-pair media. It is a versatile component that can be integrated into a wide range of networking equipment, such as workstations, servers, and network interface cards.

Key Features

  • High Integration: The DP83902AV/NOPB integrates a multitude of functions necessary for network communication, reducing the need for additional components and simplifying design.
  • Compatibility: It supports IEEE 802.3 standard and is compatible with 10BASE-T networks, ensuring seamless integration with existing network infrastructures.
  • Flexibility: The device offers flexible interface options, including compatibility with 8-bit or 16-bit host data bus architectures, making it suitable for a wide range of system designs.
  • Performance: With its efficient data handling and error detection mechanisms, the DP83902AV/NOPB ensures high data integrity and throughput, essential for modern networking demands.
  • Power Management: It features low power consumption and various power-saving modes, which are critical for energy-efficient network operation and design.
  • Reliability: The component is built to withstand the rigors of networking environments and is characterized by its robustness and long-term reliability.

Applications

The DP83902AV/NOPB is suited for a variety of applications where reliable network communication over twisted-pair cabling is required. It is particularly useful in:

  • Network Interface Cards (NICs)
  • Embedded Systems with Networking Capabilities
  • Industrial Control and Automation Systems
  • Data Communication Equipment
  • Building Management Systems

Environmental and Quality Certifications

Texas Instruments is committed to environmental responsibility and the DP83902AV/NOPB complies with RoHS standards, ensuring that it is free from hazardous substances. Furthermore, the product adheres to industry quality standards, ensuring reliability and performance.

You May Also Be Interested in

Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0006 $60.0024
9+ $12.3082 $110.7738
13+ $11.9236 $155.0068
18+ $11.5390 $207.7020
23+ $11.1543 $256.5489
30+ $10.0004 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess