EN
  • EN
  • DE

DP83867ISRGZR

Part No DP83867ISRGZR
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC CONTROLLER ETHERNET 48VQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Case / Package 48-VQFN (7x7)
Family Name DP83867
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48906-6, 296-48906-2, 296-48906-1, DP83867ISRGZR-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844393-DP83867ISRGZR
Ultra Librarian 3D Model Ultra Librarian DP83867ISRGZR CAD Model

Description

Product Overview: Texas Instruments DP83867ISRGZR

The Texas Instruments DP83867ISRGZR is a robust, low-power, fully-featured Physical Layer transceiver designed for precision, high-speed communication applications. Specifically engineered for ease of use and flexibility, this device is ideal for a broad range of industrial and networking applications including factory automation, process control, and automotive networks.

Key Features

  • High-Speed Data Transfer: The DP83867ISRGZR supports 10BASE-Te, 100BASE-TX, and 1000BASE-T Ethernet protocols, enabling high-speed data transfer rates suitable for modern communication demands.
  • Robust Isolation: With integrated isolation features, it ensures reliable operation in electrically noisy environments, making it perfect for industrial applications.
  • Energy Efficient: It includes Energy Efficient Ethernet (EEE) capabilities, which allow for reduced power consumption during periods of low data activity, contributing to energy savings and lower operating costs.
  • Flexible Media Interface: This transceiver offers a flexible media interface, including an SGMII interface for easy connection to Ethernet MACs in a variety of host systems.
  • Extended Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance even in extreme conditions.
  • Advanced Diagnostics: Integrated diagnostic features facilitate network troubleshooting and reduce system downtime.

Applications

  • Industrial Automation
  • Process Control Systems
  • Automotive Networks
  • Embedded Computing Systems
  • Building Management Systems
  • Factory Automation

The DP83867ISRGZR comes in a compact 48-pin VQFN package and is designed for easy implementation into a variety of systems. With its robust design and advanced features, this transceiver from Texas Instruments stands out as a top choice for developers looking to create reliable, high-performance networked devices.

Whether you're designing a complex industrial network or a simple point-to-point connection, the DP83867ISRGZR provides the performance, durability, and versatility needed to meet the challenges of modern Ethernet communications.

You May Also Be Interested in

Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9581 $54.5391
25+ $4.0682 $101.7050
39+ $3.9411 $153.7029
53+ $3.8139 $202.1367
68+ $3.6868 $250.7024
91+ $3.3054 $300.7914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,080 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess