EN
  • EN
  • DE

DP83867ERGZT

Part No DP83867ERGZT
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC ETHERNET PHY 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Protocol Ethernet
Purpose Physical Layer Controller
Standards 10/100/1000 Base-TX PHY
Supply Voltage - Operating 1.1V, 2.5V
Temperature Range - Operating -40°C to 105°C
Case / Package 48-VQFN (7x7)
Win Source Part Number 1033948-DP83867ERGZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DP83867ERGZT CAD Model

Description

Product Overview: DP83867ERGZT

The DP83867ERGZT is a robust, high-performance Ethernet physical layer transceiver from the industry-leading semiconductor company, Texas Instruments. This device is designed to meet the rigorous demands of industrial applications, offering a wide range of features that ensure reliable operation in harsh environments.

Key Features

  • Interface Support: The DP83867ERGZT supports 10BASE-Te, 100BASE-TX, and 1000BASE-T Ethernet protocols, making it a versatile choice for various network speeds and types.
  • Energy Efficient: With Energy Efficient Ethernet (EEE) capabilities, this transceiver optimizes power usage, reducing energy consumption during periods of low data activity.
  • Robustness: Engineered for industrial environments, it features a wide temperature range and enhanced ESD protection, ensuring reliable performance under extreme conditions.
  • Configurability: The device offers numerous configuration options, including pin-strapping, EEPROM, or register-based configuration, providing flexibility for system design.
  • Integrated Diagnostics: Built-in diagnostic features such as cable diagnostics and temperature sensing help in proactive system maintenance and troubleshooting.

Applications

The DP83867ERGZT is ideal for a variety of applications, including:

  • Industrial Automation
  • Factory Automation Networks
  • Building Management Systems
  • Embedded Computing Systems
  • Test Equipment

Technical Specifications

The transceiver is housed in a compact 48-pin VQFN (RGZ) package, ensuring a small footprint on the PCB. It operates over a broad supply voltage range and includes a comprehensive set of features such as auto-MDIX for automatic cable detection, IEEE 1588 Precision Time Protocol for time-sensitive applications, and advanced interrupt functionality for efficient network management.

Conclusion

The DP83867ERGZT from Texas Instruments is a testament to the company's commitment to providing high-quality, reliable components for the industrial market. Its robust feature set and adaptability make it an excellent choice for designers looking to incorporate Ethernet connectivity into their systems with confidence.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Maxim Integrated
Lowest to $10.0855
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5307 $52.6535
12+ $8.6406 $103.6872
18+ $8.3706 $150.6708
25+ $8.1006 $202.5150
32+ $7.8306 $250.5792
43+ $7.0205 $301.8815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,660 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess