The DP83867CRRGZT is a robust, high-performance Ethernet physical layer transceiver from the renowned semiconductor manufacturer Texas Instruments. Designed to meet the rigorous demands of industrial, automotive, and telecommunications applications, this device offers a versatile solution for a wide range of Ethernet connectivity needs.
Key Features
- Interface Flexibility: The DP83867CRRGZT supports multiple interface options including RGMII, MII, RMII, and SGMII, providing designers with the flexibility to choose the most suitable interface for their application.
- High-Speed Performance: It is capable of operating at 10/100/1000 Mbps, enabling high-speed data transfer for bandwidth-intensive applications.
- Robustness: With its enhanced Electrostatic Discharge (ESD) protection, the device is designed to withstand harsh industrial environments, ensuring reliable performance and longevity.
- Energy Efficient: The DP83867CRRGZT includes Energy Efficient Ethernet (EEE) capabilities, which allow for reduced power consumption during periods of low data activity, making it an eco-friendly choice for energy-conscious designs.
Applications
Because of its high reliability and performance, the DP83867CRRGZT is ideal for a variety of applications, including:
- Industrial automation and control systems
- Automotive infotainment and diagnostics
- Enterprise and telecom switching
- Networked printers and servers
- Security and surveillance systems
Technical Specifications
- Power Supply: 1.14 V to 3.6 V
- Temperature Range: -40°C to 85°C (Industrial)
- Package: 48-Pin VQFN
- Standards Compliance: IEEE 802.3 compliant
The DP83867CRRGZT by Texas Instruments represents a reliable and adaptable choice for designers seeking a high-quality Ethernet PHY solution. Its combination of high-speed data capabilities, interface flexibility, and industry-grade robustness makes it a top contender for your networking design needs.