EN
  • EN
  • DE

DP83849CVS/NOPB

Part No DP83849CVS/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 2/2 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tray
Product Status Active
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 2/2
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Base Product Number DP83849
Standard Package 119 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 585739-DP83849CVS/NOPB
Ultra Librarian 3D Model Ultra Librarian DP83849CVS/NOPB CAD Model

Description

Product Overview: DP83849CVS/NOPB

The DP83849CVS/NOPB is a robust, feature-rich, dual-port 10/100 Mb/s Ethernet physical layer transceiver from Texas Instruments. It is designed to address the needs of complex communication systems, providing reliable network connectivity with enhanced diagnostics and power management capabilities. This transceiver is ideal for industrial, automotive, and general embedded networking applications.

Key Features

  • Dual MAC Interfaces: The device supports two independent 10/100 Mb/s Ethernet MAC interfaces, allowing for flexible and redundant network architectures.
  • Energy Efficient: With energy-efficient Ethernet (EEE) capabilities, the DP83849CVS/NOPB helps in reducing power consumption during periods of low data activity, making it suitable for power-sensitive applications.
  • Robust Diagnostics: Integrated diagnostic features such as cable diagnostics and signal quality monitoring ensure easy maintenance and troubleshooting, enhancing system reliability.
  • Flexible Media Support: The transceiver supports both copper and fiber media, enabling a wide range of connectivity options for different network environments.
  • JTAG Support: The inclusion of a JTAG interface simplifies board-level testing and system debugging, providing a standardized way to program and test the device.

Performance and Quality

The DP83849CVS/NOPB is built to deliver high-performance networking with a minimal footprint. It features low-latency transmission and reception, which is critical for time-sensitive applications. The device is also compliant with the IEEE 802.3u standard, ensuring compatibility with existing network hardware and protocols.

Package and Environmental Compliance

Encased in a compact LQFP-48 package, the DP83849CVS/NOPB is designed for space-constrained applications. It operates over an industrial temperature range, making it suitable for harsh environments. Additionally, it is a lead-free and RoHS-compliant component, reflecting Texas Instruments' commitment to environmental sustainability.

Applications

With its dual-port capability and robust feature set, the DP83849CVS/NOPB is an excellent choice for applications such as:

  • Industrial automation and control systems
  • Automotive networking and diagnostics
  • Embedded computing systems
  • Networking equipment such as switches and routers

Overall, the DP83849CVS/NOPB from Texas Instruments represents a reliable and versatile solution for a wide array of Ethernet connectivity requirements.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2644 $57.8508
15+ $6.7811 $101.7165
23+ $6.5692 $151.0916
32+ $6.3573 $203.4336
41+ $6.1453 $251.9573
55+ $5.5096 $303.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,598 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess