EN
  • EN
  • DE

DP83848MSQ/NOPB

Part No DP83848MSQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description MII Serial Management Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 1/1
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-WQFN (6x6)
Win Source Part Number 1168423-DP83848MSQ/NOPB
Manufacturer Homepage www.ti.com
Family Name DP83848M
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Building Automation, Communications & Networking, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian DP83848MSQ/NOPB CAD Model

Description

Product Overview: DP83848MSQ/NOPB by Texas Instruments

The DP83848MSQ/NOPB is a robust, feature-rich physical layer transceiver from Texas Instruments, designed for precision implementation in industrial and general-purpose Ethernet applications. This compact, high-performance device offers a multitude of features that make it an ideal solution for 10BASE-T and 100BASE-TX Ethernet systems.

Key Features

  • Interface Flexibility: The DP83848MSQ/NOPB supports MII (Media Independent Interface) and RMII (Reduced Media Independent Interface), providing versatility for connecting to a wide range of Ethernet controllers and processors.
  • Energy Efficient: With a low-power consumption design, it contributes to energy-saving in Ethernet systems without compromising performance.
  • Robust Performance: It is designed to withstand harsh industrial environments, offering high noise immunity and reliability.
  • Auto-MDIX: This feature allows the use of direct or crossover Ethernet cables automatically, simplifying the design and deployment of network systems.
  • Advanced Diagnostics: Integrated Cable Diagnostics, Signal Quality Indicator, and Link Status Change wake-up interrupt capability enable quick troubleshooting and maintenance.

Applications

The DP83848MSQ/NOPB is suitable for a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Building management systems
  • Factory automation
  • Embedded telecommunications
  • Networked consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DP83848MSQ/NOPB is no exception. It is built to meet or exceed industry standards for performance and reliability, ensuring a long operational life in a wide range of working conditions.

The DP83848MSQ/NOPB is available in a 48-pin QFN package, offering a compact footprint for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for developers seeking a reliable and efficient Ethernet PHY solution.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4069 $50.5449
51+ $1.9749 $100.7199
79+ $1.9132 $151.1428
109+ $1.8515 $201.8135
140+ $1.7897 $250.5580
187+ $1.6046 $300.0602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,012 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess