EN
  • EN
  • DE

SZESD7351XV2T1G

Part No SZESD7351XV2T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description Transient Voltage Suppressors | TVS DIODE 3.3V SOD523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Tape and Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 3.3V (Maximum)
Voltage - Breakdown (Minimum) 5V
Power Line Protection No
Applications Automotive, RF Antenna
Capacitance at Frequency 0.43pF at 1MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-79, SOD-523
Supplier Device Package SOD-523
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1263335-SZESD7351XV2T1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SZESD7351XV2T1G CAD Model

Description

The ON Semiconductor SZESD7351XV2T1G is a state-of-the-art ESD protection diode designed to safeguard sensitive electronic components from electrostatic discharge (ESD). This robust diode is an essential component for modern electronic devices that require high-level protection against the potentially damaging effects of ESD.

Key Features:

  • Low Clamping Voltage: The SZESD7351XV2T1G provides a low clamping voltage, ensuring that when an ESD event occurs, the voltage spike is kept to a minimum, thus protecting sensitive circuitry.
  • Fast Response Time: With its rapid response to ESD strikes, this diode is capable of protecting devices from immediate and sudden electrical overloads, preserving the integrity and longevity of the product.
  • Low Leakage Current: The diode's minimal leakage current in standby mode ensures that it does not significantly affect the power consumption of the overall device, making it suitable for power-sensitive applications.
  • Small Package Size: The SZESD7351XV2T1G comes in a compact SOD-523 package, which is ideal for space-constrained applications where board space is at a premium.
  • High ESD Protection: It is capable of withstanding ESD discharges up to ±20 kV, providing robust protection for electronic equipment.

Applications:

The ON Semiconductor SZESD7351XV2T1G is suitable for a wide range of applications where ESD protection is crucial. These include:

  • Portable electronics such as smartphones, tablets, and laptops
  • Communication systems, including network devices and antennas
  • Consumer electronics like digital cameras, wearables, and gaming consoles
  • Medical devices requiring stringent protection measures
  • Industrial controls and automation systems

In conclusion, the SZESD7351XV2T1G from ON Semiconductor is an efficient and reliable solution for protecting a variety of electronic components from the dangers of ESD. Its combination of low clamping voltage, fast response time, and small package size make it an excellent choice for designers looking to enhance the ESD protection in their products.

You May Also Be Interested in

Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1401 $58.1415
1,005+ $0.1150 $115.5750
1,555+ $0.1115 $173.3825
2,145+ $0.1079 $231.4455
2,775+ $0.1042 $289.1550
3,710+ $0.0935 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 935,533 pieces
In Stock: 935,517 pieces Factory Stock: 16 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess