EN
  • EN
  • DE
  • IT

AD6636CBCZ

Part No AD6636CBCZ
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER DOWN CONVRT 256CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Series AD6636
Packaging Tray
RF Type Cellular, CDMA2000, EDGE, GPRS, GSM
Number of Mixers 1
Secondary Attributes Down Converter
Operating Supply Current 450mA
Operating Supply Voltage 3 V ~ 3.6 V
Package 256-BGA, CSPBGA
Manufacturer Package 256-CSPBGA (17x17)
Win Source Part Number 767245-AD6636CBCZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD6636
Introduction Date August 01, 2004
ECCN 5A991.b.1
Country of Origin Singapore
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD6636CBCZ CAD Model

Description

AD6636CBCZ - A High-Performance Digital Receiver from Analog Devices Inc.

The AD6636CBCZ is a state-of-the-art digital receiver designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is tailored for communication systems that require high dynamic range with exceptional signal processing capabilities.

The AD6636CBCZ is an integral component for applications such as base station receivers, diversity receivers, smart antenna systems, and general-purpose software radios. It is designed to handle a wide range of modulations and frequencies, making it highly versatile for various communication standards.

Key Features

  • Flexible Input Data Rates: This digital receiver supports a wide range of input data rates, accommodating various system requirements and ensuring compatibility with multiple interface standards.
  • High Dynamic Range: The AD6636CBCZ boasts an impressive dynamic range, allowing it to effectively process signals in noisy environments or when signal strength varies significantly.
  • Programmable Digital Downconverter: It includes a highly programmable digital downconverter, which offers flexibility in signal processing and facilitates the efficient conversion of signals from a higher to a lower frequency.
  • Multiple Channels: The device features multiple independent channels, enabling the simultaneous processing of several signals. This is critical for systems that require multi-channel support, such as MIMO (Multiple Input Multiple Output) configurations.
  • Integration: The AD6636CBCZ integrates seamlessly with other components in a signal chain, reducing system complexity and enhancing overall performance.

Technical Specifications

  • Part Number: AD6636CBCZ
  • Manufacturer: Analog Devices Inc.
  • Package: CBCZ
  • Operating Temperature Range: Specified by the manufacturer
  • Supply Voltage: Specified by the manufacturer

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

The AD6636CBCZ is a testament to Analog Devices' commitment to providing innovative solutions that push the boundaries of communication technology. Its robust design and advanced features make it an ideal choice for designers seeking to create high-performance, reliable communication systems.

You May Also Be Interested in

Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN
Lowest to $24.7389
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess