EN
  • EN
  • DE

DP83822IRHBR

Part No DP83822IRHBR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32VQFN / Ethernet Interface 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications Ethernet
Interface MII, RMII
Voltage - Supply 1.71V ~ 3.45V
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Mounting Type Surface Mount
Base Product Number DP83822
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 802600-DP83822IRHBR
Ultra Librarian 3D Model Ultra Librarian DP83822IRHBR CAD Model

Description

Product Overview: Texas Instruments DP83822IRHBR

The DP83822IRHBR is a highly reliable, low-power 10/100 Mbps Ethernet Physical Layer transceiver from Texas Instruments. This advanced device is designed to meet the rigorous demands of industrial temperature applications and provides a versatile solution for a variety of networked devices, including industrial automation, building automation, and factory communications systems.

Featuring a flexible interface with support for both MII (Media Independent Interface) and RMII (Reduced Media Independent Interface), the DP83822IRHBR ensures compatibility with a wide range of microcontrollers and processors. This allows designers to integrate the transceiver into a diverse array of products without the need for extensive redesigns or compatibility checks.

With its integrated voltage regulator and support for multiple I/O voltages, the DP83822IRHBR simplifies power supply design, reducing the number of external components required and saving valuable board space. This makes it an ideal choice for compact devices where space is at a premium.

The DP83822IRHBR boasts robust performance, with features such as Energy Efficient Ethernet (IEEE 802.3az) for reduced power consumption during periods of low data activity, and advanced cable diagnostics that help identify and resolve cabling issues quickly. This ensures that devices maintain a reliable network connection while minimizing their energy footprint.

For enhanced network performance, the transceiver includes features like auto-MDIX, which automatically detects and adjusts for straight-through or crossover cable types, eliminating the need for manual cable selection. Additionally, the device supports both full-duplex and half-duplex communication, enabling flexible deployment in various network environments.

Encased in a compact 32-pin QFN package, the DP83822IRHBR is designed for easy integration into existing designs. Its robust design is complemented by a temperature range of -40°C to 85°C, ensuring reliable operation even in extreme environments.

In summary, the Texas Instruments DP83822IRHBR Ethernet PHY is a feature-rich, energy-efficient, and versatile solution for adding network connectivity to a wide array of industrial and commercial devices.

You May Also Be Interested in

Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9627 $52.9485
130+ $0.7899 $102.6870
200+ $0.7652 $153.0400
275+ $0.7406 $203.6650
350+ $0.7159 $250.5650
470+ $0.6418 $301.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess