EN
  • EN
  • DE

DP83640TVVX

Part No DP83640TVVX
Manufacturer Texas Instruments
Catalog Hard To Find
Description DP83640 Precision PHYTER - IEEE 1588 Precision Time Protocol Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case QFP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 718231-DP83640TVVX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DP83640TVVX CAD Model

Description

Introducing the DP83640TVVX Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver

The DP83640TVVX from Texas Instruments is a state-of-the-art Ethernet Physical Layer Transceiver that stands out for its precision time protocol (PTP) capabilities compliant with IEEE 1588 standards. It is engineered to deliver high-accuracy timing synchronization for industrial Ethernet applications. The device is a member of the Precision PHYTER™ product family, which is renowned for its advanced timing and synchronization features.

This transceiver is designed to meet the stringent requirements of time-sensitive applications such as industrial automation, smart grid infrastructure, and real-time control systems. It provides a comprehensive solution for end-to-end timing synchronization over packet-switched networks. The DP83640TVVX integrates a high-precision clock that can be used to timestamp Ethernet packets at the moment of transmission and reception, which is critical for maintaining the accuracy of the system clock in synchronized networks.

Key Features of the DP83640TVVX:

  • IEEE 1588 Precision Time Protocol Support: Enables precise synchronization of clocks throughout a network, ensuring highly accurate time distribution.
  • Integrated Transparent Clock: Enhances synchronization accuracy by compensating for time delays introduced by the network.
  • Advanced Time-Stamping: Offers nanosecond accuracy time-stamping capabilities for both transmit and receive packets.
  • Flexible Clocking Options: Supports a variety of clock sources, including crystal, oscillator, or an external clock, providing design flexibility.
  • Robust Link Performance: Features LinkMD® cable diagnostics, Auto-MDIX, and Energy Efficient Ethernet (EEE) for reliable and energy-efficient operation.
  • Extended Temperature Range: Operates effectively in industrial environments with a temperature range of -40°C to 85°C.

The DP83640TVVX is housed in a compact LQFP-80 package, making it suitable for space-constrained applications. Its robust design and advanced features ensure that it can provide consistent performance even in the harshest industrial conditions. With its precise synchronization and robust connectivity, the DP83640TVVX is an ideal PHY solution for developers looking to integrate network timing and control in their designs.

For more information about the DP83640TVVX and other Texas Instruments products, visit their official website or contact their sales and support team.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4180 $101.6140
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess