EN
  • EN
  • DE

DP83620SQX

Part No DP83620SQX
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description DP83620 Industrial Temperature Single Port 10/100 Mbps Ethernet Physical Layer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1168409-DP83620SQX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DP83620SQX CAD Model

Description

The DP83620SQX from Texas Instruments is a robust, feature-rich physical layer transceiver designed for industrial applications that demand high performance and reliability. This device is part of TI's extensive family of Ethernet products and is specifically engineered to facilitate seamless network connectivity and communication in harsh industrial environments.

Key Features

  • High-Speed Ethernet: The DP83620SQX supports 10BASE-Te and 100BASE-TX Ethernet protocols, ensuring compatibility with a wide range of network speeds and allowing for easy integration into existing network infrastructures.
  • Enhanced Signal Integrity: With its advanced signal processing techniques, the DP83620SQX maintains signal integrity over extended cable runs, making it ideal for complex industrial settings where long-distance cabling is common.
  • Robust ESD Protection: The device offers built-in electrostatic discharge (ESD) protection, safeguarding the transceiver against the damaging effects of ESD events that frequently occur in industrial environments.
  • Energy Efficient: Incorporating energy-efficient features, the DP83620SQX reduces power consumption during periods of low data activity, contributing to energy savings and a lower overall carbon footprint for industrial systems.

Applications

The DP83620SQX is well-suited for a variety of industrial applications, including but not limited to:

  • Factory Automation
  • Process Control Systems
  • Industrial Instrumentation
  • Building Management Systems
  • Embedded Computing

Technical Specifications

The DP83620SQX operates over a temperature range of -40°C to 85°C and comes in a compact 48-pin QFN package. It features an integrated voltage regulator and dual-port switch capability, along with support for both MII and RMII digital interfaces for flexible connectivity options.

For developers and engineers, Texas Instruments provides comprehensive technical documentation, including a detailed datasheet, application notes, and design resources to facilitate the integration of the DP83620SQX into various industrial systems.

With its combination of performance, durability, and energy efficiency, the DP83620SQX is an excellent choice for any application requiring a reliable and robust network connection in challenging industrial conditions.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3015 $52.8240
33+ $3.0926 $102.0558
51+ $2.9881 $152.3931
72+ $2.7792 $200.1024
94+ $2.6747 $251.4218
117+ $2.5702 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,460 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess