EN
  • EN
  • DE

DP8212N

Part No DP8212N
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description DP8212/DP8212M 8-Bit Input/Output Port
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1168398-DP8212N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DP8212N CAD Model

Description

The DP8212N is a high-performance, 8-bit parallel input/output port designed by Texas Instruments, a leader in semiconductor design and manufacturing. This versatile integrated circuit is specifically engineered to facilitate bidirectional data flow between a microprocessor and peripheral devices, making it an ideal choice for a wide range of digital communication and control applications.

Key Features

  • 8-Bit Bidirectional Data Bus: The DP8212N offers an 8-bit interface, allowing for the parallel transfer of data to increase throughput and reduce data transmission time.
  • Direct Interface with Microprocessors: It is designed to directly interface with various microprocessors, providing seamless communication between CPUs and peripheral devices.
  • Tri-State Outputs: The inclusion of tri-state output buffers enables the user to connect multiple devices to the same data bus without interference, allowing for a more flexible and expandable system design.
  • Separate Input and Output Strobes: This feature provides additional control over data transfer, ensuring accurate and efficient communication by allowing distinct timing for reading and writing operations.
  • Edge-Triggered Strobes: The DP8212N utilizes edge-triggered strobes to enhance timing precision and to reduce the risk of data corruption during high-speed operations.
  • Durable Construction: Manufactured with Texas Instruments' commitment to quality, the DP8212N is built to withstand the demands of rigorous industrial environments.

Applications

The DP8212N is suitable for a variety of applications where reliable and efficient data transfer is essential. It is commonly used in:

  • Industrial control systems
  • Data acquisition systems
  • Computer peripheral interfacing
  • Instrumentation and measurement devices
  • Microcontroller-based systems

Technical Specifications

Parameter Value
Data Bus Width 8-bit
Operating Voltage 5V
Package Type DIP (Dual In-line Package)
Operating Temperature Range 0°C to 70°C

Overall, the DP8212N from Texas Instruments is a robust and reliable component that provides an efficient solution for digital communication needs, ensuring high-speed data transfer with the quality and support expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess