EN
  • EN
  • DE

UC3823BDWTR

Part No UC3823BDWTR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM/VM 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Non-Isolated
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 22 V
Duty Cycle 100%
Frequency - Switching 1MHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 1115511-UC3823BDWTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3823BDWTR CAD Model

Description

Product Overview: UC3823BDWTR by Texas Instruments

The UC3823BDWTR is a high-speed Pulse-Width Modulation (PWM) controller manufactured by Texas Instruments, designed for a wide range of power supply systems and known for its reliability and performance. This advanced controller is part of the UC3823x family and is specifically engineered to cater to the needs of high-frequency switched-mode power supplies.

Key Features

  • High-Frequency Operation: The UC3823BDWTR operates at frequencies up to 1MHz, making it suitable for applications requiring high switching frequencies to minimize the size of passive components.
  • Programmable Duty Cycle: With a programmable maximum duty cycle, this controller offers flexibility in managing the power supply's output, ensuring efficiency and stability across various conditions.
  • Advanced Current-Mode Control: The current-mode control architecture provides fast transient response and excellent loop stability, which is crucial for maintaining consistent performance under varying load conditions.
  • Dual Output Drive Stages: The device features totem-pole output stages capable of driving N-channel MOSFETs or IGBTs, which allows for efficient power handling and switching.
  • Wide Input Voltage Range: It is designed to accommodate a broad input voltage range, making it versatile for use in multiple applications, including telecom power supplies, DC-DC converters, and more.
  • Protection Features: The UC3823BDWTR comes with built-in under-voltage lockout, overcurrent protection, and a programmable soft-start function to ensure safe operation and extend the life of the power supply.

Applications

The UC3823BDWTR is suitable for a variety of applications, particularly where efficient power management and compact design are critical. These include:

  • High-frequency DC/DC converters
  • Offline power supplies
  • Telecommunications equipment
  • Industrial power systems

Package and Availability

Offered in a 16-pin surface-mount SOIC package, the UC3823BDWTR is designed for streamlined PCB layout and is available in tape and reel format for ease of manufacturing and assembly processes. Texas Instruments provides comprehensive technical support and documentation, ensuring designers can fully leverage the capabilities of this sophisticated PWM controller.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8915 $53.6745
7+ $14.6803 $102.7621
11+ $14.2215 $156.4365
15+ $13.7627 $206.4405
19+ $13.3040 $252.7760
26+ $11.9277 $310.1202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess