The Texas Instruments TL3844BP is a versatile and efficient pulse-width-modulation (PWM) controller that is part of the TL384x series. It is designed for power supply control and provides a cost-effective solution for switching power supplies. This controller is widely used in various applications, including AC/DC converters, offline battery chargers, DC/DC converters, and switch-mode power supplies.
Key Features
- Optimized for Off-line and DC-to-DC Converters: The TL3844BP is designed to provide precise control in both off-line and DC-to-DC conversion applications, ensuring reliable operation and high efficiency.
- Low Start-Up and Operating Current: This device features a low start-up current of typically 0.5mA and an operating current of 8.5mA, making it an energy-efficient choice for power-sensitive designs.
- Automatic Feed-Forward Compensation: It includes an automatic feed-forward feature that compensates for varying input voltage, ensuring a stable output regardless of input fluctuations.
- Pulse-by-Pulse Current Limiting: The TL3844BP provides enhanced protection with its pulse-by-pulse current limiting functionality, preventing damage from overcurrent conditions.
- Internal Error Amplifier: An internal error amplifier with a low output impedance allows for easy loop compensation and stable operation.
- Under-Voltage Lockout (UVLO): With UVLO, the device ensures that the power supply operates only when the input voltage is within an acceptable range, enhancing system safety.
Applications
- AC/DC switching power supplies
- Isolated and non-isolated flyback power supplies
- Forward converters
- DC/DC buck or boost converters
- Offline battery chargers
Technical Specifications
- Operating Frequency: Up to 500 kHz
- Voltage Range: 8.4V to 40V
- Temperature Range: -40°C to 85°C
- Packaging: PDIP-8
The TL3844BP from Texas Instruments stands out as a reliable and efficient solution for designers looking to optimize their power supply designs with a proven industry-standard controller.