EN
  • EN
  • DE

MAX77643KEXJ

Part No MAX77643KEXJ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706480-MAX77643KEXJ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX77643KEXJ CAD Model

Description

The MAX77643KEXJ is a highly integrated power management IC (PMIC) from Maxim Integrated, designed to provide a comprehensive solution for power delivery and management in compact, battery-powered devices. This advanced PMIC is an ideal selection for designers looking to optimize space and improve power efficiency in their applications.

Featuring a combination of multiple power components in a single package, the MAX77643KEXJ includes a lithium-ion battery charger, a low-dropout linear regulator (LDO), a SIMO (single-inductor, multiple-output) buck-boost regulator, and a smart power selector. This integration facilitates a streamlined design process, reduces external component count, and simplifies system power architecture.

The PMIC's SIMO buck-boost regulator is capable of providing three independently programmable power rails from a single inductor, which greatly saves on PCB space and reduces bill of materials cost. This technology is particularly beneficial for applications with stringent space constraints and varying power requirements across different subsystems.

The MAX77643KEXJ's battery charger offers a programmable charging current and supports a wide range of lithium-ion battery chemistries, making it versatile for use in various portable devices. With built-in safety features such as overvoltage protection, thermal regulation, and a charge timer, the device ensures safe and reliable operation for the end-user.

The smart power selector automatically manages power distribution between the battery, the external power source, and the system load. This feature ensures that the device can continue to operate even when the external power source is removed or the battery is depleted, enhancing the overall user experience by providing a seamless transition between power modes.

In conclusion, the MAX77643KEXJ from Maxim Integrated is a versatile and efficient power management solution that addresses the needs of modern portable electronics. Its compact size, combined with its feature-rich design, makes it an excellent choice for designers looking to maximize performance while minimizing space requirements.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess