The DM54LS169J/883C is a high-performance, military-grade integrated circuit from Texas Instruments, renowned for its reliability and precision engineering. This particular model is designed to meet the stringent requirements of military and aerospace applications, ensuring optimal performance even under the most challenging conditions.
Key Features
- Synchronous 4-Bit Up/Down Binary Counter: The core functionality of the DM54LS169J/883C is its ability to count both up and down in binary, making it versatile for various counting applications.
- Low Power Schottky Technology: This device is built using the Low Power Schottky (LPS) technology, which provides a perfect balance between speed and power consumption, resulting in a highly efficient operation.
- Dual Clock Inputs: It features two clock inputs that allow for either up or down counting, offering flexibility in how the counts are manipulated and controlled.
- Asynchronous Master Reset: An asynchronous master reset input is provided to initialize the counter to a pre-determined state, ensuring reliable operation from a known starting point.
- Military Specifications: As part of the 883 series, this device meets the MIL-STD-883 standard, certifying it for military use in terms of performance and robustness.
- Durable Ceramic Package: The DM54LS169J/883C is encased in a robust ceramic package, which provides additional protection against environmental factors and enhances the durability of the component.
Applications
The DM54LS169J/883C is suitable for a wide range of high-reliability applications, including:
- Defense and Aerospace Systems
- Communication Equipment
- Navigation Instruments
- Complex Industrial Machines
- High-precision Timing Devices
Quality and Performance
Texas Instruments is committed to delivering high-quality products that exceed industry standards. The DM54LS169J/883C is a testament to this commitment, offering unparalleled performance and reliability for critical applications where failure is not an option. With its advanced features and military-grade construction, this product stands out as a top choice for professionals seeking the best in electronic components.