EN
  • EN
  • DE

DLPC3437CZEZ

Part No DLPC3437CZEZ
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DRVR DISPL CONTROLLR 201NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr Texas Instruments
Package Bulk
Product Status Active
Display Type DLP
Interface I2C, Parallel
Current - Supply 188 mA
Voltage - Supply 1.045V ~ 1.155V
Temperature Range - Operating -30°C ~ 85°C
Mounting Type Surface Mount
Package / Case 201-VFBGA
Supplier Device Package 201-NFBGA (13x13)
Base Product Number DLPC3437
Standard Package 119 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846899-DLPC3437CZEZ
Ultra Librarian 3D Model Ultra Librarian DLPC3437CZEZ CAD Model

Description

The DLPC3437CZEZ is a cutting-edge digital controller from Texas Instruments, designed to provide robust and efficient control for advanced display applications. This controller is part of TI's renowned DLP® product line, which is widely recognized for its high-performance digital micromirror devices (DMDs) and associated components used in a variety of display and projection systems.

The DLPC3437CZEZ is specifically engineered to work in conjunction with DLP3010 (0.3 720p) DMD and DLPA3000 PMIC/LED driver, delivering a complete system solution for compact and power-efficient display systems. This makes it an ideal choice for portable projectors, mobile smart TVs, and digital signage, as well as for personal video sharing, gaming accessories, and other emerging display applications.

Key Features:

  • Compatible with DLP3010 (0.3 720p) DMD for high-definition image quality
  • Integrated with DLPA3000 PMIC/LED driver for seamless power management
  • Supports a wide range of input data formats, including 30-bit RGB, YCbCr 4:2:2, and YCbCr 4:4:4
  • Advanced image processing capabilities, including de-interlacing and color coordinate conversion
  • Programmable LED current for RGB LEDs to achieve optimal brightness and color performance
  • Efficient power management for low-power handheld and battery-powered applications
  • I2C and SPI interfaces for flexible system integration and control

Designed for ease of integration, the DLPC3437CZEZ controller facilitates the development of compact, high-performance projection systems. Its support for multiple video and control interfaces allows designers to create versatile products that can cater to a wide array of market needs. Additionally, the controller's programmable features and advanced processing capabilities ensure that end-users enjoy a superior viewing experience with vibrant colors, sharp images, and reliable performance.

For developers and manufacturers, Texas Instruments provides comprehensive support through detailed documentation, reference designs, and dedicated customer service, ensuring a smooth design process and quick time-to-market for products incorporating the DLPC3437CZEZ controller.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.8548 $85.7096
3+ $35.1630 $105.4890
5+ $34.0641 $170.3205
7+ $32.9653 $230.7571
8+ $31.8664 $254.9312
11+ $28.5699 $314.2689
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess