EN
  • EN
  • DE

DLPC230TZDQRQ1

Part No DLPC230TZDQRQ1
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC AUTOMOTIVE DMD CNTLR 324BGA / Automotive DMD Controller 324-BGA (23x23)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Automotive DMD Controller
Applications -
Mounting Type Surface Mount
Package / Case 324-BGA
Supplier Device Package 324-BGA (23x23)
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1356708-DLPC230TZDQRQ1
Ultra Librarian 3D Model Ultra Librarian DLPC230TZDQRQ1 CAD Model

Description

The DLPC230TZDQRQ1 from Texas Instruments is a highly advanced automotive display controller designed to support high-resolution automotive display systems. This powerful controller is a key component for head-up displays (HUDs) and other sophisticated display applications within the automotive industry. The DLPC230TZDQRQ1 is built to meet the rigorous demands of the automotive environment, ensuring reliability and performance in a wide range of conditions.

Key Features

  • Advanced Display Technology: The DLPC230TZDQRQ1 is engineered to drive DLP® technology-based display systems, providing crisp, high-quality visuals that are essential for automotive displays.
  • High-Speed Interface: Equipped with a high-speed interface, this controller ensures seamless communication with other components, enabling real-time data processing and display updates.
  • Automotive-Grade Quality: As a Q1-grade component, the DLPC230TZDQRQ1 meets the stringent automotive industry standards for quality and reliability, including operation in extreme temperatures and conditions.
  • Programmable I/O Control: The controller includes programmable I/O control, allowing for customization and flexibility in various automotive display applications.

Applications

The DLPC230TZDQRQ1 is ideal for a variety of automotive applications, including but not limited to:

  • Advanced Head-Up Displays (HUD)
  • Interactive Dashboard Displays
  • Rear-Seat Entertainment Systems
  • Driver-Assistance Display Systems

Technical Specifications

With an operating temperature range of -40°C to +105°C, the DLPC230TZDQRQ1 is designed to withstand the harsh conditions of the automotive environment. It supports a wide range of input data formats and has built-in features for image manipulation and control, ensuring that the display output is optimized for the best possible user experience.

Texas Instruments' commitment to innovation is evident in the DLPC230TZDQRQ1, making it a top choice for manufacturers looking to integrate cutting-edge display technology into their automotive designs.

You May Also Be Interested in

Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
Hopping Encoder 5V/9V/12V 8-Pin SOIC N Tube / IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $0.9818
IDT, Integrated Device Technology Inc
IC SW SER RAPIDIO 399TEBGA / Serial RapidIO Switch I2C Interface 399-Pin TEBGA Tray
Lowest to $175.7610
NXP / Nexperia
IC DVD/CD PLAYBACK 208LQFP / High Performance Multimedia IC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 399-Pin FCBGA Tray
Need more? Email Us
Maxim Integrated
IC CTLR OVP W/FET 6.35V 8-UDFN
Lowest to $3.3137
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Power Integrations
IC CAPZERO 1000V 2500NF 8-SOIC
Need more? Email Us
Maxim Integrated
IC SILICON SER NUMBER SOT223-3 / Silicon Serial Number
Lowest to $1.2779

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.8459 $58.8459
3+ $48.2839 $144.8517
4+ $46.7750 $187.1000
5+ $45.2661 $226.3305
6+ $43.7573 $262.5438
8+ $39.2306 $313.8448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess