EN
  • EN
  • DE

DLP3310FQM

Part No DLP3310FQM
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC DIG MICROMIRROR DEV 92CLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Programmable Not Verified
Type Digital Micromirror Device (DMD)
Applications Displays
Mounting Type Surface Mount
Package / Case 92-BFCLGA
Supplier Device Package 92-CLGA (19.25x7.2)
Base Product Number DLP3310
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917089-DLP3310FQM
Ultra Librarian 3D Model Ultra Librarian DLP3310FQM CAD Model

Description

Introducing the DLP3310FQM DMD from Texas Instruments

The DLP3310FQM Digital Micromirror Device (DMD) is a cutting-edge spatial light modulator (SLM) that marks a significant advancement in the field of display technology. Manufactured by the renowned Texas Instruments, this DMD is an integral component of the DLP3310 chipset, designed to be used in a variety of compact display applications such as mobile projectors, digital signage, and portable displays.

At the heart of the DLP3310FQM lies an array of highly reflective aluminum micromirrors, which can be rapidly switched on and off to modulate light with incredible precision. This DMD is capable of projecting crisp, clear images with a native resolution of 1080p (1920 x 1080), providing full high-definition quality for an immersive viewing experience.

The device's small form factor, measuring just 0.33 inches (8.4 mm) diagonally, makes it an ideal choice for applications where space is at a premium. Despite its compact size, the DLP3310FQM does not compromise on performance. It offers high brightness and contrast levels, ensuring that images are vibrant and detailed, even in environments with ambient light.

The DLP3310FQM is built to be reliable and durable, with a robust design that can withstand the demands of continuous operation. It is also energy-efficient, which is crucial for battery-powered devices. This efficiency, combined with its fast switching speed, enables the creation of energy-saving yet responsive display systems that can deliver smooth video playback and dynamic content.

Texas Instruments supports the DLP3310FQM with a comprehensive ecosystem, including development kits and design software, to help engineers and designers streamline the integration process. Whether it's for creating a pocket-sized projector or enhancing a high-end digital signage solution, the DLP3310FQM is engineered to provide exceptional image quality and reliability.

In summary, the DLP3310FQM from Texas Instruments represents a blend of performance, compactness, and efficiency, making it an excellent choice for developers looking to push the boundaries of what's possible in modern display technology.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $185.3384 $185.3384
2+ $166.1655 $332.3310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess