Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Line Driver
Applications Pre-Amplifier, Professional Audio
Number of Channels 1
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications Differential Output
Case / Package 28-TSSOP
Win Source Part Number 040063-DIT4192IPWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DIT4192IPWR CAD Model

Description

DIT4192IPWR - Versatile Digital Isolator

The DIT4192IPWR is designed to support a wide range of digital isolation applications, offering consistent performance and reliability. Its versatile design makes it suitable for a broad spectrum of industrial and technological uses.

  • Applications:
    • Factory automation control systems
    • Renewable power generation
    • Smart grid components
    • Consumer electronics
  • Features and Benefits:
    • Multi-channel isolation options
    • High electromagnetic compatibility
    • Compact form factor
    • Cost-effective solution for complex systems
  • Additional Details:
    • Package Type: Shrink small-outline package (SSOP)
    • Pins: 16-pin configuration
    • Extensive application notes available

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AUDIO PROCESSOR SYS 144CTBGA
Lowest to $18.5404
ECAD model for AS3525B
Texas Instruments
Need more? Email Us
ECAD model for TWL1101-8AT
Cirrus Logic Inc.
CRYSTALCLEAR AUDIO CODEC
Need more? Email Us
ECAD model for CS4297-JQ
ON Semiconductor
IC PAL FORMAT SIGNAL HIFI 80QFP / Audio Channel
Lowest to $4.8252
ECAD model for LA72648M-MPB-E
Texas Instruments
4-Channel, Asynchronous Sample Rate Converter
Lowest to $24.8230
ECAD model for SRC4184IPAG
ams
Need more? Email Us
ECAD model for AS3524C21
Maxim Integrated
HEADSET JACK DETECTION IC WITH A
Lowest to $7.3127
ECAD model for MAX14704EWC+T
ON Semiconductor
IC RF SIGNAL PROCESSOR 100PQFP
Lowest to $1.3111
ECAD model for LC78616PE-6D02-H
AKM Semiconductor Inc.
192kHz / 24Bit High Performance Asynchronous SRC | IC SAMPLE RATE CONVERTER 30VSOP
Lowest to $5.2025
ECAD model for AK4125VF

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4860 $54.8600
23+ $4.5013 $103.5299
35+ $4.3606 $152.6210
48+ $4.2200 $202.5600
62+ $4.0793 $252.9166
83+ $3.6573 $303.5559
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,000 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention