EN
  • EN
  • DE

DHDLF2406APZA

Part No DHDLF2406APZA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 40CLGA / DSP Fixed-Point 16bit 40MHz 40MIPS 100-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C24x 16-Bit
Packaging Tray
Core Processor C2xx DSP
Core Size 16-Bit
Speed 40MHz
Connectivity CAN, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 41
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 5K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 40-BFCLGA
Manufacturer Package 40-CLGA
Win Source Part Number 772701-DHDLF2406APZA
Popularity Medium
Supply and Demand Status Limited
Family Name DHDLF2406
Country of Origin Philippines
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian DHDLF2406APZA CAD Model

Description

The DHDLF2406APZA is a high-performance, integrated circuit designed by the renowned electronics manufacturer Texas Instruments (TI). This advanced component is engineered to cater to the demanding needs of modern electronic applications, providing a robust solution for designers and engineers alike.

Key Features

  • High Integration: The DHDLF2406APZA combines multiple functionalities into a single chip, which helps in reducing the overall system complexity and the number of components required on a printed circuit board (PCB).
  • Energy Efficiency: Designed with power conservation in mind, this product offers energy-saving features that make it suitable for battery-powered devices or applications where power efficiency is paramount.
  • Performance: TI's DHDLF2406APZA is built to deliver exceptional performance, ensuring reliable operation even under challenging conditions and in demanding applications.
  • Wide Operating Temperature Range: This device is capable of operating over a broad temperature range, making it ideal for industrial and automotive applications where temperature extremes are common.
  • Advanced Technology: Utilizing Texas Instruments' cutting-edge technology, the DHDLF2406APZA ensures compatibility with the latest industry standards and protocols.

Applications

The versatility of the DHDLF2406APZA makes it suitable for a wide array of applications, including:

  • Industrial Automation
  • Automotive Systems
  • Consumer Electronics
  • Telecommunications
  • Medical Devices
  • Power Management Solutions

Quality and Reliability

Texas Instruments is synonymous with quality, and the DHDLF2406APZA is no exception. Manufactured to meet the highest industry standards, this product undergoes rigorous testing to ensure reliability and durability over its lifespan. TI's commitment to quality guarantees that the DHDLF2406APZA will perform consistently, providing peace of mind for product developers and end-users alike.

Support and Resources

TI provides comprehensive support and resources for the DHDLF2406APZA, including detailed datasheets, application notes, design tools, and technical support. Customers can access a wealth of information to facilitate the integration of this IC into their projects and to maximize its potential.

For more information about the DHDLF2406APZA, visit the Texas Instruments website or contact their customer support team for personalized assistance.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess