Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 60MHz
Number of I/O 38
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 40K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 14x10b; D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 071968-LPC2158FBD100
Ultra Librarian 3D Model Ultra Librarian LPC2158FBD100 CAD Model

Description

NXP LPC2158FBD100 Microcontroller

The NXP LPC2158FBD100 is a highly integrated microcontroller that is part of the LPC2100 family, designed for embedded applications requiring a high level of integration and low power consumption. This microcontroller is based on a 32-bit ARM7TDMI-S CPU core with a wide range of peripherals, making it an ideal choice for industrial control, medical systems, and automation applications.

With its 512 KB of on-chip flash memory, the LPC2158FBD100 provides ample space for complex software applications, while its 32 KB of static RAM ensures smooth and efficient operation. The device operates at a maximum frequency of 60 MHz, offering a balanced compromise between processing power and energy efficiency.

Key Features:

  • CPU: 32-bit ARM7TDMI-S processor, which delivers exceptional performance and power efficiency.
  • Memory: 512 KB of flash memory and 32 KB of SRAM to accommodate robust applications.
  • Peripherals: Includes multiple 32-bit timers, an RTC, PWM channels, and up to 46 GPIO pins for versatile connectivity and control.
  • Communication Interfaces: A variety of serial communication interfaces such as UARTs, SPI, SSP, and I2C for easy integration with peripheral devices.
  • ADC: 10-bit Analog-to-Digital Converter with multiple channels for accurate analog signal processing.
  • Power Management: Features power-saving modes such as Idle and Power-down modes for energy-critical applications.
  • Package: Available in a compact 100-pin LQFP package, optimizing board space in space-constrained designs.
  • Debugging: Embedded in-circuit debugging and JTAG boundary scan support for easy development and troubleshooting.

The LPC2158FBD100 also supports Vectored Interrupt Controller (VIC) for fast and deterministic interrupt processing, which is critical for real-time applications. Its embedded trace interface and comprehensive development support ensure that developers can optimize system performance and reduce time-to-market.

For security-sensitive applications, the LPC2158FBD100 includes features such as a unique device serial number for identification and a random number generator for encryption purposes. With its robust set of features and capabilities, the NXP LPC2158FBD100 stands out as a versatile and reliable microcontroller for a wide range of sophisticated embedded systems.

You May Also Be Interested in

Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI
NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2
NXP / Nexperia
IC MCU 32BIT 2MB FLASH 257MAPBGA
Lowest to $78.2329
ECAD model for FS32R274KCK2MMM

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention