EN
  • EN
  • DE

DDC118

Part No DDC118
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Octal Current Input, 20-Bit Analog-To-Digital Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1166966-DDC118
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian DDC118 CAD Model

Description

The DDC118 from Texas Instruments is a state-of-the-art, high-speed, 8-channel analog-to-digital converter (ADC) designed to offer exceptional performance in data acquisition systems. This precision ADC is ideal for applications requiring high data throughput and accuracy, such as medical imaging, test equipment, and scientific instrumentation.

Key Features:

  • Resolution: The DDC118 provides a high resolution of 20 bits, ensuring detailed and accurate digital representations of analog signals.
  • Sampling Rate: With a maximum sampling rate of 40 MSPS (million samples per second), this ADC is capable of handling high-speed signals without sacrificing precision.
  • Channel Count: It features 8 simultaneously sampling channels, making it an excellent choice for multi-channel applications that require synchronized data collection.
  • Input Range: The input range is flexible, accommodating ±10V, which allows it to interface with a variety of signal sources directly.
  • Low Power Consumption: The DDC118 is designed with power efficiency in mind, minimizing heat generation and power costs in sensitive applications.
  • Interface: It comes with a user-friendly serial LVDS (Low-Voltage Differential Signaling) output interface that ensures high-speed data transmission with reduced noise.

Applications:

The DDC118's robust feature set makes it particularly well-suited for:

  • Medical Imaging (e.g., MRI, CT scanners, ultrasound)
  • Scientific Research Instrumentation
  • Industrial Imaging and Inspection Systems
  • High-Speed Data Acquisition Systems

Technical Specifications:

Parameter Value
Resolution 20 bits
Max Sampling Rate 40 MSPS
Number of Channels 8
Input Voltage Range ±10V
Interface Serial LVDS

With its combination of high-speed, precision, and multi-channel capabilities, the DDC118 ADC from Texas Instruments is a versatile and powerful solution for advanced data acquisition needs.

You May Also Be Interested in

NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.5856 $69.5856
2+ $57.0959 $114.1918
3+ $55.3117 $165.9351
4+ $53.5274 $214.1096
5+ $51.7432 $258.7160
7+ $46.3904 $324.7328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess