EN
  • EN
  • DE

DDC114IRTCR

Part No DDC114IRTCR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT SIGMA-DELTA 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Number of Bits 20
Sampling Rate (Per Second) 3.125k
Number of Inputs 4
Input Type Single Ended
Data Interface SPI
Configuration ADC
Number of A/D Converters 2
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 2.7V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Mounting Type Surface Mount
Base Product Number DDC114
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584276-DDC114IRTCR
Ultra Librarian 3D Model Ultra Librarian DDC114IRTCR CAD Model

Description

The DDC114IRTCR is a cutting-edge integrated circuit (IC) product from Texas Instruments, renowned for their innovation in the semiconductor industry. This high-performance device is specifically designed for precision signal processing applications, making it an ideal choice for professionals in various fields requiring accurate data conversion and analysis.

Key Features

  • High Precision: The DDC114IRTCR boasts a 20-bit delta-sigma analog-to-digital converter (ADC) that ensures high-precision measurements, making it perfect for sensitive applications like medical imaging or scientific instrumentation.
  • Multiple Channels: Equipped with four independent input channels, this product offers the flexibility needed for complex multichannel data acquisition systems.
  • Low Power Consumption: Designed with power efficiency in mind, the DDC114IRTCR is suitable for battery-powered devices, as it helps extend operational life by minimizing power drain.
  • Integration: It integrates a programmable gain amplifier (PGA), voltage reference, and on-chip buffer, streamlining the design process and reducing the need for additional components.
  • Easy Interface: The device features a simple SPI-compatible serial interface that facilitates easy connection to microcontrollers and digital signal processors (DSPs).

Applications

The versatility of the DDC114IRTCR allows it to be utilized in a range of applications. Its precise data conversion is essential in medical equipment, such as CT scanners and blood analysis machines. It is also used in industrial automation for process control and monitoring, as well as in scientific research equipment where accurate measurements are critical.

Technical Specifications

The DDC114IRTCR operates within a temperature range of -40°C to +85°C, ensuring reliable performance under various environmental conditions. It comes in a compact QFN-20 package, which is conducive to space-constrained applications. Additionally, the device supports a wide supply voltage range, accommodating different system power requirements.

Quality and Reliability

As with all Texas Instruments products, the DDC114IRTCR is manufactured to meet high standards of quality and reliability. Customers can trust in the durability and consistent performance of this IC, which is backed by Texas Instruments' commitment to excellence in engineering and manufacturing.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.7888 $79.7888
2+ $77.2954 $154.5908
3+ $74.8020 $224.4060
4+ $72.3086 $289.2344
5+ $64.8284 $324.1420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess