EN
  • EN
  • DE

DDC112Y/250G4

Part No DDC112Y/250G4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT DUAL I-INPUT 32TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 20
Sampling Rate 3k
Number of Inputs 2
Input Type Single Ended
Data Interface SPI
Configuration DSI-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 32-TQFP (7x7)
Win Source Part Number 1032737-DDC112Y/250G4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DDC112Y/250G4 CAD Model

Description

Introducing the DDC112Y/250G4 from Texas Instruments

The DDC112Y/250G4 is a cutting-edge, high-performance current-input analog-to-digital converter (ADC) designed by Texas Instruments (TI), a leader in semiconductor solutions. This precision ADC is specifically engineered for direct current input, making it an ideal choice for applications that require high accuracy and low noise in current measurement.

At the heart of the DDC112Y/250G4 is its dual-channel architecture, allowing for simultaneous sampling and conversion of two independent input currents. This feature is particularly beneficial for systems that need to monitor multiple signals concurrently, leading to improved system throughput and efficiency.

The device boasts an impressive 20-bit resolution, ensuring that even the smallest changes in input current are captured with great precision. This high resolution, combined with a sampling rate of 250 kSPS (kilo-samples per second), allows the DDC112Y/250G4 to deliver accurate and fast data conversion, which is essential for real-time monitoring and control applications.

One of the key benefits of the DDC112Y/250G4 is its integrated PGA (Programmable Gain Amplifier), which provides selectable gain settings to accommodate a wide range of input current levels. This flexibility enables the ADC to be used in various applications without the need for external signal conditioning, simplifying the design and reducing the overall component count.

Moreover, the DDC112Y/250G4 features a differential input configuration, which greatly reduces the influence of common-mode noise and enhances the signal integrity of the measurements. The device also includes a built-in self-calibration mechanism that compensates for internal offset and gain errors, ensuring consistent performance over time and across temperature variations.

Designed with a focus on power efficiency, the DDC112Y/250G4 operates with a low power consumption, making it suitable for battery-powered or energy-sensitive systems. Its compact form factor in a 48-pin TQFP (Thin Quad Flat Pack) package allows for easy integration into space-constrained designs.

Applications that can benefit from the robust features of the DDC112Y/250G4 include medical imaging, scientific instrumentation, industrial process control, and precision sensor interfaces. With its combination of high resolution, fast sampling rate, and advanced noise-reduction technology, the DDC112Y/250G4 from Texas Instruments is poised to enhance the precision and reliability of current sensing solutions across a multitude of industries.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.5773 $87.1546
3+ $35.7558 $107.2674
5+ $34.6384 $173.1920
6+ $33.5210 $201.1260
8+ $32.4037 $259.2296
11+ $29.0516 $319.5676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess