EN
  • EN
  • DE

M48Z512AV-85PM1

Part No M48Z512AV-85PM1
Manufacturer STMicroelectronics
Catalog SRAM
Description 4 Mbit (512 Kbit x 8) ZEROPOWER SRAM | IC NVSRAM 4M PARALLEL 32PMDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 4Mb (512K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 85ns
Access Time 85ns
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 32-DIP Module
Supplier Device Package 32-PMDIP Module
Family Part Number M48Z
Manufacturer Pack Quantity 72
MSL Level 1 (Unlimited)
Win Source Part Number 1210646-M48Z512AV-85PM1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M48Z512AV-85PM1 CAD Model

Description

STMicroelectronics M48Z512AV-85PM1 Timekeeper SRAM

The M48Z512AV-85PM1 is a high-performance 512 Kbit (64K x8) non-volatile static RAM and real-time clock (RTC) module, which is a key product from the renowned semiconductor manufacturer STMicroelectronics. This integrated, battery-backed SRAM with a built-in real-time clock is designed to provide a convenient and reliable solution for systems requiring both volatile and non-volatile memory in a single package, along with the capability to keep accurate time.

The device features a 64K x 8-bit fully static RAM with a non-volatile QuantumTrap technology layer that ensures data retention for over 10 years in the absence of power. This makes it an ideal choice for applications that require data to be preserved during power loss without the need for an external battery. The M48Z512AV-85PM1 operates at a supply voltage of 4.5V to 5.5V, with an access time of 85ns, which allows for quick data retrieval and storage, making it suitable for high-speed microprocessor systems.

One of the key advantages of the M48Z512AV-85PM1 is its integrated real-time clock, which provides a full array of features including seconds, minutes, hours, day, date, month, and year counters with leap year compensation. The clock operates in either 24-hour or 12-hour format with an AM/PM indicator. A precision crystal oscillator ensures accurate timekeeping, and the device also includes an automatic power-fail chip deselect and write protection to safeguard the data during power transitions.

The module comes in a 28-pin, 600 mil SOIC package, making it easy to integrate into a variety of designs without taking up significant board space. It is also designed with a low power consumption profile, which is critical for battery-powered and energy-sensitive applications.

Applications that benefit from the M48Z512AV-85PM1 include industrial control systems, utility meters, security systems, medical devices, and other embedded systems that require reliable timekeeping and data storage. With its combination of volatile and non-volatile memory, integrated RTC, and long-term data retention capabilities, the M48Z512AV-85PM1 is a versatile component that addresses a wide range of memory and timing requirements in complex electronic systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 64KBIT 25NS 64TQFP
Lowest to $34.4382
ISSI, Integrated Silicon Solution Inc
IC SRAM 8M PARALLEL 44TSOP2
Lowest to $28.3678
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48VFBGA
Lowest to $7.1090
IDT, Integrated Device Technology Inc
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $0.0347
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT 10NS 48MINIBGA
Lowest to $37.8201
Cypress Semiconductor Corp
IC SRAM 18MBIT 133MHZ 100TQFP
Lowest to $44.5414
Cypress Semiconductor Corp
IC NVSRAM 256KBIT 45NS 48SSOP
Lowest to $17.9874
Cypress Semiconductor Corp
SRAM Chip Async Single 3V 1M-bit 128K x 8 45ns 32-Pin STSOP-I Tray / IC SRAM 1MBIT 45NS 32STSOP
Lowest to $3.4593
Renesas Electronics America
Wide Temperature Range Version 16 M SRAM (1-Mword × 16-bit / 2-Mword × 8-bit) / SRAM Chip Async Single 3V/3.3V 16M-bit 2M/1M x 8/16-bit 55ns 48-Pin TSOP-I
Lowest to $82.7465

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess