EN
  • EN
  • DE

DCV010512P

Part No DCV010512P
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 12V 1W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series DCV01 (1W)
Package Tube
Product Status Active
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 12V
Current - Output (Max) 83mA
Power (Watts) 1 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features OTP, SCP
Temperature Range - Operating -40°C ~ 85°C
Efficiency 85%
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm), 7 Leads
Size / Dimension 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Supplier Device Package 7-PDIP
Control Features Enable, Active High
Base Product Number DCV010512
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584220-DCV010512P
Ultra Librarian 3D Model Ultra Librarian DCV010512P CAD Model

Description

Overview of Texas Instruments DCV010512P

The DCV010512P from Texas Instruments is a highly efficient, isolated DC-DC converter module designed to offer a fixed and regulated output voltage with a wide input voltage range. This compact power module is part of TI's extensive range of power management solutions and is particularly suitable for applications requiring electrical isolation between input and output to protect sensitive loads.

Key Features

  • Input Voltage Range: The DCV010512P operates with an input voltage range of 4.5V to 5.5V, making it versatile for various applications.
  • Output Voltage: It provides a precise and regulated 12V output, which is essential for consistent performance in electronic circuits.
  • Isolated Output: The module offers 1W of isolated power, ensuring that the output side is electrically isolated from the input, providing protection against voltage spikes and surges.
  • High Efficiency: With its high-efficiency design, the DCV010512P minimizes power loss and heat generation, thereby enhancing the reliability and longevity of the device it powers.
  • Compact Size: The compact form factor of the module allows for easy integration into a wide range of applications without taking up significant space on the PCB.
  • Industry Certifications: It meets industry-standard certifications, ensuring compliance with regulatory requirements and compatibility with a broad range of electronic products.

Applications

The DCV010512P is well-suited for a variety of applications that require reliable power isolation, such as:

  • Industrial control systems
  • Data acquisition systems
  • Test and measurement equipment
  • Telecommunications equipment
  • Medical devices with safety requirements

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The DCV010512P is no exception, with rigorous testing and quality control measures in place to ensure consistent performance. Additionally, TI provides comprehensive technical support and documentation, including datasheets, application notes, and design tools, to assist engineers in integrating this power module into their designs effectively.

For those looking to incorporate a reliable and efficient isolated power solution into their electronic systems, the DCV010512P from Texas Instruments stands out as an excellent choice.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3300 $57.9900
7+ $15.8606 $111.0242
10+ $15.3649 $153.6490
14+ $14.8693 $208.1702
18+ $14.3736 $258.7248
24+ $12.8867 $309.2808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess