EN
  • EN
  • DE

DCV010505P

Part No DCV010505P
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series DCV01 (1W)
Package Tube
Product Status Active
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 5V
Current - Output (Max) 200mA
Power (Watts) 1 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features OTP, SCP
Temperature Range - Operating -40°C ~ 85°C
Efficiency 78%
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm), 7 Leads
Size / Dimension 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Supplier Device Package 7-PDIP
Control Features Enable, Active High
Base Product Number DCV010505
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 584218-DCV010505P
Ultra Librarian 3D Model Ultra Librarian DCV010505P CAD Model

Description

The DCV010505P is a highly efficient, miniaturized power module from Texas Instruments, renowned for their innovative approach to power management solutions. This particular model is a part of the DCV01 series, which are isolated, unregulated DC-DC converter modules designed to offer both high performance and reliability for a wide range of applications.

Key Features

  • Input Voltage Range: The DCV010505P operates on an input voltage range of 4.5V to 5.5V, making it ideal for standard 5V supply systems.
  • Output Voltage: It provides an isolated output of 5V, which is crucial for applications that require electrical isolation between input and output for noise immunity or safety purposes.
  • Power Rating: This module can deliver up to 1W of output power, suitable for low-power applications.
  • Isolation: It offers a high isolation voltage of 1000Vrms, minimizing the risk of electrical interference between the input and output.
  • Package: The DCV010505P comes in a compact DIP (Dual-In-line Package), which is easy to integrate into various PCB designs.
  • Efficiency: With an efficiency rating of up to 85%, it ensures minimal power loss and heat generation.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications

The DCV010505P is versatile and can be used in a variety of applications, including but not limited to:

  • Isolated sensor interfaces
  • Industrial control systems
  • Data acquisition systems
  • Test and measurement equipment
  • Telecommunication devices

With its compact size, the DCV010505P is especially beneficial for space-constrained applications. Its ability to provide isolated power with high efficiency and reliability makes it a go-to choice for engineers and designers looking to enhance their systems with a dependable power solution.

You May Also Be Interested in

Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Lowest to $2.8512

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8971 $50.6913
8+ $13.8643 $110.9144
12+ $13.4311 $161.1732
16+ $12.9978 $207.9648
20+ $12.5645 $251.2900
27+ $11.2648 $304.1496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess