EN
  • EN
  • DE

DCV010505DP

Part No DCV010505DP
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER +/-5V 1W / Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series DCV01 (1W)
Package Tube
Product Status Active
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 5V
Voltage - Output 2 -5V
Current - Output (Max) 100mA, 100mA
Power (Watts) 1 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features OTP, SCP
Temperature Range - Operating -40°C ~ 85°C
Efficiency 80%
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm), 7 Leads
Size / Dimension 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Supplier Device Package 7-PDIP
Control Features Enable, Active High
Base Product Number DCV010505
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584216-DCV010505DP
Ultra Librarian 3D Model Ultra Librarian DCV010505DP CAD Model

Description

Overview of Texas Instruments DCV010505DP

The DCV010505DP from Texas Instruments is a highly efficient, isolated DC-DC converter module designed to offer a fixed and regulated output voltage while ensuring galvanic isolation between input and output. This compact power module is an ideal choice for a wide range of applications, including industrial control systems, mixed-voltage systems, and isolated sensor interfaces, where space is at a premium and isolation is a necessity.

Key Features

  • Input Voltage Range: The module accepts a nominal input voltage of 5V, with an operational range that allows for slight variations, ensuring stable performance under varying power supply conditions.
  • Output Voltage: It provides a precise, regulated output voltage of 5V, which is essential for sensitive electronic components that require a stable power supply for optimal performance.
  • Isolation: With an impressive isolation rating of 1 kVrms, the DCV010505DP ensures that any electrical noise, surges, or transients on the input side do not affect the output, thereby protecting sensitive downstream circuits.
  • Power Rating: The module can deliver up to 1W of output power, suitable for powering a variety of low-power devices and circuits.
  • Package: Encased in a compact DIP (Dual Inline Package), this converter is designed for easy integration into a wide range of electronic assemblies.
  • Efficiency: The DCV010505DP boasts high conversion efficiency, which minimizes power loss and heat generation, thus ensuring reliable operation over extended periods.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for harsh environments.

Applications

The DCV010505DP is versatile and can be used in various applications that require reliable isolation and voltage conversion. Its small footprint and ease of use make it an excellent choice for:

  • Telecommunications equipment
  • Data acquisition systems
  • Medical equipment
  • Power supply modules
  • Test and measurement instruments

With its robust design and reliable performance, the Texas Instruments DCV010505DP DC-DC converter is a valuable component for designers looking to ensure electrical isolation and stable power in their electronic systems.

You May Also Be Interested in

XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.3401 $54.6802
5+ $22.4329 $112.1645
7+ $21.7318 $152.1226
10+ $21.0308 $210.3080
13+ $20.3298 $264.2874
17+ $18.2267 $309.8539
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess