EN
  • EN
  • DE

DCR010505U/1KG4

Part No DCR010505U/1KG4
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 5V 1W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 25 Weeks
Features Isolated Module DC DC Converter 1 Output 5V - - 200mA 4.5V - 5.5V Input
Manufacturer Texas Instruments
Series DCR01 (1W)
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width), 12 Leads
Case / Package 12-SOP
Family Name DCR010505
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number DCR010505U/1KE4, DCR010505U/1KE4-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916811-DCR010505U/1KG4
Ultra Librarian 3D Model Ultra Librarian DCR010505U/1KG4 CAD Model

Description

Introducing the DCR010505U/1KG4 from Texas Instruments

The DCR010505U/1KG4 is a high-performance, miniaturized DC-DC converter module brought to you by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is designed to deliver exceptional efficiency and reliability for a wide range of applications. With its compact size, it is particularly well-suited for space-constrained environments.

Key Features

  • Input Voltage Range: The DCR010505U/1KG4 operates on an input voltage range of 4.5V to 5.5V, making it versatile for various applications that require a stable 5V supply.
  • Output Voltage: It provides a dual regulated output of ±5V, which is essential for powering sensitive analog and digital circuits that require a balanced supply.
  • High Efficiency: This module boasts high efficiency, which minimizes heat generation and power loss, thereby enhancing the overall performance of the end product.
  • Isolation: With 1kV of isolation, the DCR010505U/1KG4 ensures that noise and interference are minimized, providing a clean power supply to the load.
  • Compact Footprint: The device comes in a compact surface-mount package, which is ideal for space-constrained applications such as embedded systems, industrial controls, and telecommunications equipment.
  • Quality and Reliability: As with all Texas Instruments products, this DC-DC converter is manufactured to the highest quality standards, ensuring reliability and performance consistency.

Applications

The versatility of the DCR010505U/1KG4 makes it an excellent choice for a variety of applications. It is particularly useful in:

  • Mixed-signal solutions requiring a noise-free power supply
  • Industrial control systems that demand stable and isolated power
  • Telecommunications equipment where space and efficiency are at a premium
  • Medical devices that require stringent power isolation and accuracy

With the DCR010505U/1KG4, Texas Instruments continues to demonstrate its commitment to innovation and excellence in power management solutions. This DC-DC converter module is a testament to TI's dedication to providing engineers with the tools they need to create more efficient, reliable, and high-performance designs.

You May Also Be Interested in

Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7911 $58.9555
10+ $11.0448 $110.4480
15+ $10.6717 $160.0755
21+ $9.9254 $208.4334
27+ $9.5523 $257.9121
33+ $9.1792 $302.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,610 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess