EN
  • EN
  • DE

DCP010505DBP

Part No DCP010505DBP
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG ISOLATED +/-5V 0.1A 7DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 25
Category Power Supplies - Board Mount
Family DC DC Converters
Series DCP01B
Packaging Tube
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 5V
Voltage - Output 2 -5V
Current - Output (Max) 100mA 100mA
Power (Watts) - Manufacture Series 1W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features OTP SCP
Mounting Style Through Hole
Package 14-DIP (0.300" 7.62mm) (7 Leads)
Size / Dimension 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Operating Temperature Range -40°C ~ 100°C
Efficiency 81%
Power (Watts) - Max 220mW
Catalog DCP01B Series
Win Source Part Number 086528-DCP010505DBP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing, Automation & Process Control, Sensing & Instrumentation, Test & Measurement, Industrial
Ultra Librarian 3D Model Ultra Librarian DCP010505DBP CAD Model

Description

Overview of DCP010505DBP

The DCP010505DBP stands out due to its exceptional efficiency and adaptable features. Designed for sophisticated electronic applications, it provides extensive flexibility while ensuring the high-quality performance required by industry standards.

Features and Benefits

  • Reliable 5V Output Voltage: Ensures device operations are stable and interference-free.
  • Space-saving Architecture: Perfect for compact or mobile systems demanding optimized space usage.
  • Superior Efficiency Rates: Maintains an efficiency level of approximately 75%, optimizing energy utilization.
  • Full Electrical Isolation: Allows for greater system safety and integrity.
  • Resilient Build: Sustains operation in adverse conditions, promoting longevity.

Applications

  • Industrial Automation
  • Medical Technology
  • Telecommunication Equipment
  • Test and Measurement Tools
  • Aerospace Electronics

You May Also Be Interested in

UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4244 $56.5464
13+ $7.7328 $100.5264
21+ $7.4912 $157.3152
28+ $7.2495 $202.9860
36+ $7.0079 $252.2844
48+ $6.2829 $301.5792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,219 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess