EN
  • EN
  • DE

DAC91001PFBT

Part No DAC91001PFBT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 18-BIT MONOTONIC DAC WITH ULTRA- / 18 Bit Digital to Analog Converter 1 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Series DAC91001
Package Tape & Reel (TR)
Number of Bits 18
Number of D/A Converters 1
Settling Time 2.5µs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 4.5V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±4 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Mounting SMD (SMT)
Base Product Number DAC91001
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DAC91001PFBTTR
Standard Package 250
Win Source Part Number 1206814-DAC91001PFBT
Ultra Librarian 3D Model Ultra Librarian DAC91001PFBT CAD Model

Description

The DAC91001PFBT from Texas Instruments is a high-performance, single-channel, 16-bit digital-to-analog converter (DAC) that provides a precise voltage output, designed to meet the demanding requirements of industrial, communication, and high-end consumer applications. This device offers an exceptional combination of accuracy and speed, making it an ideal choice for systems requiring reliable digital-to-analog signal conversion.

Key Features

  • Resolution: The DAC91001PFBT boasts a 16-bit resolution, ensuring fine granularity and high precision in analog output.
  • Output Range: It supports a wide range of selectable output ranges, accommodating various application needs.
  • High-Speed Interface: With a high-speed serial interface, the DAC91001PFBT can be easily connected to microcontrollers, DSPs, or FPGAs, allowing for fast data transfer.
  • Low Power Consumption: The device is optimized for low power operation, which is critical for battery-powered and energy-efficient applications.
  • Integrated Reference: An on-chip precision voltage reference minimizes external components and simplifies design complexity.
  • Stability and Reliability: The DAC91001PFBT is designed to offer excellent thermal stability and long-term reliability, which is essential for mission-critical systems.

Applications

The versatility of the DAC91001PFBT makes it suitable for a wide array of applications, including:

  • Industrial automation and process control
  • Telecommunications equipment
  • Data acquisition systems
  • Portable instrumentation
  • Audio and video equipment

Package and Quality

The DAC91001PFBT comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. Additionally, Texas Instruments' commitment to quality ensures that each device meets stringent standards for performance and reliability.

With its combination of features, the DAC91001PFBT from Texas Instruments stands out as a robust and reliable solution for systems requiring precise and accurate digital-to-analog conversion.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.9487 $71.9487
2+ $59.0349 $118.0698
3+ $57.1900 $171.5700
4+ $55.3452 $221.3808
5+ $53.5004 $267.5020
7+ $47.9658 $335.7606
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess