EN
  • EN
  • DE

DAC8881SRGET

Part No DAC8881SRGET
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 16 Bit Digital to Analog Converter 1 24-VQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-VQFN (4x4)
Family Name DAC8881
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -DAC8881SRGETG4, -296-22741-1-ND, -DAC8881SRGET-NDR, 296-22741-2-NDR, 296-22741-6-NDR, 296-22741-1, 296-22741-1-NDR, 296-22741-2, -296-22741-1-NDR, -DAC8881SRGETG4-NDR, 296-22741-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916788-DAC8881SRGET
Ultra Librarian 3D Model Ultra Librarian DAC8881SRGET CAD Model

Description

Texas Instruments DAC8881SRGET Digital-to-Analog Converter

The DAC8881SRGET is a high-performance, single-channel, 16-bit digital-to-analog converter (DAC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This precision DAC is ideal for applications requiring accurate analog output from a digital signal, such as industrial automation, process control, and test equipment.

At the heart of the DAC8881SRGET is a low-glitch, voltage-output architecture that ensures a stable and high-quality analog signal. The device operates from a single 2.7V to 5.5V power supply, making it versatile for use in various systems. With its integrated precision reference and reference buffer, this DAC maintains a high level of accuracy and minimizes the need for external components.

The DAC8881SRGET features a flexible serial interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards. This allows for easy integration into a wide range of microcontroller-based systems. The device also includes a power-on-reset circuit that ensures the DAC output powers up at zero volts and remains there until a valid write to the device takes place.

Engineered with TI's advanced process technologies, the DAC8881SRGET exhibits excellent thermal performance and reliability. It comes in a compact VQFN-24 package, which is highly space-efficient for densely packed circuit designs. The pin configuration and small footprint make it a convenient choice for PCB layouts where space is at a premium.

For design flexibility, the DAC8881SRGET includes a user-programmable gain and offset, allowing calibration for system-level optimizations. Its low power consumption is an asset for portable and energy-sensitive applications, while the monotonic output ensures consistent and predictable performance over the entire operating range.

Overall, the Texas Instruments DAC8881SRGET is a robust and precise DAC solution that meets the needs of engineers and designers who demand high accuracy, stability, and ease of use in their analog output applications.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess