EN
  • EN
  • DE

DAC8830IDRG4

Part No DAC8830IDRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 16-Bit, Ultra-Low Power, Voltage Output Digital to Analog Converter 8-SOIC -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package D
Conversion Rate 1 Msps
Differential Nonlinearity 1 LSB
Integral Nonlinearity (INL) 4 LSB
Interface SPI, Serial
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Nominal Supply Current 5 µA
Number of Bits 16
Number of Channels 1
Number of Converters 1
Number of DAC Channels 1
Number of Pins 8
Output Type Voltage
Packaging Tape and Reel
Power Consumption 15 µW
Radiation Hardening No
Resolution 2 B
RoHS Compliant
Sampling Rate 1 Msps
Settling Time 1 µs
Supply Type Single
Weight 75.891673 mg
Win Source Part Number 1021694-DAC8830IDRG4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC8830IDRG4 CAD Model

Description

Texas Instruments DAC8830IDRG4 Precision Digital-to-Analog Converter

The DAC8830IDRG4 is a high-precision digital-to-analog converter (DAC) from Texas Instruments, designed to deliver reliable and accurate analog output. This device is part of the DAC8830 series, which is known for its low power consumption and stable performance. The DAC8830IDRG4 is ideal for a wide range of applications including process control, data acquisition systems, and digital gain and offset adjustment.

Featuring a 16-bit resolution, the DAC8830IDRG4 ensures fine granularity in the conversion process, allowing for precise control over the analog signal. Its unbuffered voltage output directly drives capacitive loads, offering a flexible solution for various design requirements. The device operates on a single 2.7V to 5.5V power supply, making it versatile for both portable and fixed power applications.

The DAC8830IDRG4 incorporates a serial input interface that simplifies the connection to microprocessors and microcontrollers. It uses a standard SPI, QSPI™, MICROWIRE™, and DSP interface, which enables easy integration into existing digital systems. The low power consumption of this DAC, typically 0.7 mW at 5V, is particularly beneficial for battery-powered devices, where power efficiency is critical.

The device comes in a compact 14-pin SOIC package, which is suitable for space-constrained applications. The operating temperature range of -40°C to +105°C ensures that the DAC8830IDRG4 can perform reliably in harsh environments. Its built-in power-on reset circuit ensures that the DAC output powers up at zero volts and remains there until a valid write to the device takes place.

The precision and stability of the DAC8830IDRG4 are further enhanced by its low glitch impulse, low noise, and monotonic over temperature characteristics. These features make the DAC8830IDRG4 from Texas Instruments an excellent choice for critical applications where accuracy and stability are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Cortina
Repeater 600-Pin TBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8350 $54.8450
16+ $6.4287 $102.8592
25+ $6.2278 $155.6950
34+ $6.0269 $204.9146
43+ $5.8260 $250.5180
58+ $5.2233 $302.9514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,769 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess