EN
  • EN
  • DE

DAC8760IRHAT

Part No DAC8760IRHAT
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Single-Channel, 12- and 16-Bit Programmable Current Output and Voltage Output Digital-to-Analog Converter for 4-mA to 20-mA Current Loop Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1166710-DAC8760IRHAT
Manufacturer Homepage www.ti.com
Family Name DAC8760
Introduction Date June 01, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC8760IRHAT CAD Model

Description

Texas Instruments DAC8760IRHAT Digital-to-Analog Converter

The DAC8760IRHAT is a highly integrated digital-to-analog converter (DAC) designed by Texas Instruments, renowned for its precision and reliability in industrial applications. This robust component is part of the DACx760 family, offering a 16-bit resolution which ensures accurate analog output signals from digital input values.

Key Features:

  • High Resolution: With its 16-bit resolution, the DAC8760IRHAT provides precise control over the analog output, making it suitable for critical applications that demand high accuracy.
  • Integrated Output Amplifier: The device includes a programmable current or voltage output, allowing for direct control of the actuator or transducer without the need for additional signal conditioning.
  • Flexible Power Supply: It operates over a wide supply range of 10V to 36V, accommodating various industrial power supplies and enabling easy integration into a range of systems.
  • On-Chip Diagnostics: The DAC8760IRHAT features comprehensive on-chip diagnostic functions that aid in system reliability and robustness by detecting potential faults or system anomalies.
  • Temperature Range: This component is designed to operate over an extended industrial temperature range of -40°C to +105°C, ensuring performance in harsh environmental conditions.
  • Communication: Digital communication is facilitated through a 4-wire serial peripheral interface (SPI) that is compatible with common microcontrollers and digital systems.

Applications:

The DAC8760IRHAT is ideal for a variety of industrial applications, including:

  • Process control actuators
  • Programmable logic controllers (PLCs)
  • Industrial automation systems
  • Data acquisition systems
  • Automated test equipment

With its combination of precision, integration, and robustness, the DAC8760IRHAT from Texas Instruments stands out as a top choice for engineers and designers looking to implement reliable DAC functionality in their industrial systems.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3085 $57.2340
9+ $11.7404 $105.6636
14+ $11.3735 $159.2290
19+ $11.0066 $209.1254
24+ $10.6397 $255.3528
32+ $9.5390 $305.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,092 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess