EN
  • EN
  • DE

DAC8750IPWP

Part No DAC8750IPWP
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT A-OUT 24HTSSOP / 16 Bit Digital to Analog Converter 1 24-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tube
Number of Bits 16
Number of D/A Converters 1
Settling Time 25µs (Typ)
Output Type Current - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Voltage - Supply, Analog 10V ~ 36V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) -, ±1 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 24-HTSSOP
Mounting SMD (SMT)
Base Product Number DAC8750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-46508-5,DAC8750IPWP-ND
Standard Package 60
Win Source Part Number 1186297-DAC8750IPWP
Ultra Librarian 3D Model Ultra Librarian DAC8750IPWP CAD Model

Description

Texas Instruments DAC8750IPWP Digital-to-Analog Converter

The DAC8750IPWP is a highly integrated digital-to-analog converter (DAC) from the reputable semiconductor manufacturer, Texas Instruments (TI). This precision DAC is designed to offer outstanding performance and reliability for a wide range of industrial applications, including process control, automated test equipment, and programmable logic controllers.

The DAC8750IPWP is part of TI's extensive DAC product line, featuring a 16-bit resolution that provides high accuracy and fine control over analog outputs. It operates with a supply voltage range from 10V to 36V, or ±5V to ±18V, making it versatile for various system designs. The device includes a 4-20mA current loop driver, which is a standard for industrial communication, allowing it to directly interface with sensors and actuators in the field.

One of the key features of the DAC8750IPWP is its integrated precision reference, which eliminates the need for an external reference and simplifies the design. The on-chip reference has a low temperature coefficient, ensuring stability and accuracy over the entire industrial temperature range (-40°C to +105°C).

The device is housed in a 16-pin HTSSOP (PowerPAD) package, which not only saves board space but also enhances thermal performance. The DAC8750IPWP also includes a range of built-in diagnostic features, such as cyclic redundancy check (CRC) error checking, to ensure robust data communication and system integrity.

Communicating with the DAC8750IPWP is straightforward, thanks to its SPI-compatible serial interface, which supports daisy-chaining in multi-DAC systems. This simplifies the connection to microcontrollers or digital signal processors and reduces the number of required I/O lines.

Overall, the Texas Instruments DAC8750IPWP is a top choice for designers who require a high-performance, reliable DAC solution for their industrial applications. Its combination of precision, integration, and ease of use makes it a valuable component in any precision analog output system.

For more detailed specifications and application guidance, designers should refer to the official datasheet and product support resources available on the Texas Instruments website.

You May Also Be Interested in

Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9587 $51.8348
10+ $10.6328 $106.3280
15+ $10.3006 $154.5090
21+ $9.9683 $209.3343
26+ $9.6360 $250.5360
35+ $8.6392 $302.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,817 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess