EN
  • EN
  • DE

DAC8728SRTQR

Part No DAC8728SRTQR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 56QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 16 Bit Digital to Analog Converter 8 56-QFN (8x8)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 56-VFQFN Exposed Pad
Case / Package 56-QFN (8x8)
Family Name DAC8728
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916779-DAC8728SRTQR
Ultra Librarian 3D Model Ultra Librarian DAC8728SRTQR CAD Model

Description

DAC8728SRTQR Digital-to-Analog Converter

Texas Instruments DAC8728SRTQR Digital-to-Analog Converter

The DAC8728SRTQR from Texas Instruments is a high-precision, octal-channel, 16-bit digital-to-analog converter (DAC) designed to deliver exceptional performance and accuracy. It is ideal for a wide range of applications, including industrial process control, automated test equipment, and programmable logic controllers.

This versatile DAC features eight individually programmable channels, each capable of converting digital input signals into highly stable analog output voltages. The device operates over a broad output range of ±10V or 0-5V, 0-10V, and 0-16V, providing flexibility for various application requirements.

One of the key advantages of the DAC8728SRTQR is its integrated precision reference with low temperature drift, ensuring consistent and reliable performance across varying temperatures. Additionally, the device offers a monotonic guarantee over the entire operating temperature range, making it a trustworthy component for critical applications where output accuracy is paramount.

The DAC8728SRTQR also boasts a robust serial peripheral interface (SPI) that supports high-speed data transfers, enabling quick updates to the DAC output levels. This feature is particularly useful in scenarios where timing and speed are essential factors.

Moreover, the device incorporates multiple built-in features to enhance system reliability. These include error detection systems such as cyclic redundancy check (CRC) on the serial interface, a clear function to reset all DACs to a known state, and a thermal alarm that warns of potential overheating conditions.

Designed with the end-user in mind, the DAC8728SRTQR comes in a compact QFN-64 package, making it suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that this DAC meets the stringent requirements of industrial-grade components, offering both durability and longevity.

Overall, the DAC8728SRTQR from Texas Instruments stands as a top-tier solution for designers seeking a reliable and high-performance multi-channel DAC for their sophisticated electronic systems.

Available from authorized distributors.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.6093 $73.6093
2+ $60.3974 $120.7948
3+ $58.5099 $175.5297
4+ $56.6225 $226.4900
5+ $54.7351 $273.6755
7+ $49.0729 $343.5103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,310 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess