EN
  • EN
  • DE

DAC85H-CBI-V

Part No DAC85H-CBI-V
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Description Monolithic 12-Bit Digital-to-Analog Converters 24-CDIP SB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Number of Bits 12
Number of Pins 24
Packaging Bulk
RoHS Non-Compliant
Win Source Part Number 1014735-DAC85H-CBI-V
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC85H-CBI-V CAD Model

Description

The DAC85H-CBI-V is a high-performance, precision digital-to-analog converter (DAC) from Texas Instruments, renowned for their innovative and reliable semiconductor products. This DAC is part of a family of devices that offer exceptional accuracy and stability, making it an ideal choice for a wide range of applications that require precise analog signal generation from digital data inputs.

Key Features

  • High Resolution: The DAC85H-CBI-V is an 8-bit converter, providing fine granularity in the analog output, which is essential for applications where nuanced signal adjustments are crucial.
  • High-Speed Performance: This DAC is designed to operate at high speeds, allowing for rapid signal generation and modification, which is beneficial for dynamic systems requiring quick response times.
  • Monolithic Construction: Its monolithic design ensures high reliability and low power consumption, making it suitable for integration into portable and power-sensitive applications.
  • Versatile Voltage Range: The device operates over a wide range of voltages, providing flexibility in various system designs and ensuring compatibility with other components in the signal chain.
  • Durable Packaging: Encased in a robust package, the DAC85H-CBI-V is built to withstand challenging environmental conditions, ensuring consistent performance over its lifespan.

Applications

The DAC85H-CBI-V is versatile and can be used in numerous applications, including:

  • Industrial automation and control systems
  • Data acquisition systems
  • Medical equipment
  • Telecommunications
  • Digital signal processing

Technical Specifications

Parameter Value Resolution 8-Bit Interface Type Parallel Supply Voltage -5V to +15V Package Type DIP Operating Temperature -25°C to +85°C

Overall, the DAC85H-CBI-V from Texas Instruments stands out as a reliable and precise DAC solution for professionals seeking high-quality analog outputs derived from digital input signals.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.1433
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess