DAC8563SDGSR Overview
The DAC8563SDGSR is a high-performance, dual-channel, 16-bit digital-to-analog converter (DAC) designed for applications requiring precision, low power consumption, and small form factor. Manufactured to maintain high accuracy and stability, this DAC is suitable for a wide range of industrial and consumer applications.
- Applications/Projects:
- Data acquisition systems
- Automatic test equipment
- Process control
- Communication equipment
- Key Features and Benefits:
- Simultaneous updating of dual channels to ensure synchronization in applications
- Low power consumption optimized for battery-operated devices
- Small package design, ideal for space-constrained solutions
- Integrated high-precision reference voltage, reducing external component needs
- Additional Details:
- Voltage supply: 2.7V to 5.5V
- Output range: 0V to VDD
- Operating temperature: -40°C to 85°C
- Interface: SPI-compatible