EN
  • EN
  • DE

SN54LS04J

Part No SN54LS04J
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 330417-SN54LS04J
Popularity Low
Supply and Demand Status Limited
Package Tube
Product Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Voltage - Supply 4.5 V ~ 5.5 V
Current - Quiescent (Max) 6.6 mA
Current - Output High, Low 400µA, 4mA
Input Logic Level - Low 0.7V
Input Logic Level - High 2V
Max Propagation Delay @ V, Max CL 15ns @ 5V, 15pF
Operating Temperature -55°C ~ 125°C
Grade -
Mounting Type Through Hole
Supplier Device Package 14-CDIP
Package / Case 14-CDIP (0.300\
Ultra Librarian 3D Model Ultra Librarian SN54LS04J CAD Model

Description

The Texas Instruments SN54LS04J is a high-performance, robust integrated circuit that belongs to the LS series. This product is designed and manufactured by Texas Instruments, a reputable global semiconductor company that designs, manufactures, and sells analog and embedded processing chips.

  • TTL Compatibility: Designed to accept standard TTL (Transistor-Transistor Logic) input signals and provide standard TTL output levels.
  • Temperature Range: Characterized for operation over the full military temperature range of -55°C to 125°C.
  • Speed and Power: Designed to offer high speed, low power, and stable operation.
  • Fan-Out: Designed to have a high fan-out, suitable for driving multiple inputs in parallel.
  • Package: Packaged in a 14-pin ceramic flat package for excellent thermal performance and reliability.
  • Technology: Built with Texas Instruments' advanced semiconductor technology, ensuring high reliability and long operational life.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9451 $59.8353
7+ $16.3653 $114.5571
10+ $15.8538 $158.5380
14+ $15.3424 $214.7936
17+ $14.8310 $252.1270
23+ $13.2968 $305.8264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,019 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess