EN
  • EN
  • DE

DAC8165

Part No DAC8165
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER with 2.5V, 2ppm/°C Internal Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1166638-DAC8165
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC8165 CAD Model

Description

Texas Instruments DAC8165: Precision Quad-Channel Digital-to-Analog Converter

The DAC8165 from Texas Instruments is a state-of-the-art, low-power, quad-channel, 16-bit digital-to-analog converter (DAC) designed to deliver exceptional performance and reliability for a wide array of applications. This precision DAC offers four voltage output channels, each with its own programmable voltage range, providing designers with a high degree of flexibility in a compact package.

With an integrated precision reference and outstanding linearity of ±1 LSB INL, the DAC8165 ensures accurate and stable analog outputs for critical applications. The device operates from a single 2.7V to 5.5V power supply, making it suitable for battery-powered and portable applications, as well as industrial control systems, automated test equipment, and data acquisition systems.

Key Features:

  • High Resolution: 16-bit resolution ensures fine-grain control over output voltages, allowing for precise adjustments in your application.
  • Quad-Channel Output: Four separate output channels provide the ability to control multiple analog signals independently from a single device.
  • Programmable Voltage Ranges: Each channel can be configured for different output ranges, including bipolar options, to match the needs of various applications.
  • Low Power Consumption: The DAC8165 is optimized for low-power operation, which is critical for extending battery life in portable devices.
  • Internal Reference: The built-in 2.5V reference voltage with low temperature drift minimizes the need for external components and simplifies design.
  • Interface Options: It features a versatile SPI serial interface that supports daisy-chaining of multiple devices, reducing the number of required IO pins for communication.

The DAC8165 also includes a power-on reset circuit that ensures the DAC output powers up at zero scale or midscale and remains there until a valid write takes place. This feature is particularly useful in preventing undesired voltage spikes during system power-up.

Overall, the Texas Instruments DAC8165 represents a robust and versatile solution for systems requiring multiple high-performance DAC channels in a compact form factor. Its combination of features and performance makes it an excellent choice for designers seeking to optimize their analog output capabilities.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1952 $69.5856
6+ $19.0320 $114.1920
9+ $18.4373 $165.9357
12+ $17.8425 $214.1100
15+ $17.2478 $258.7170
20+ $15.4635 $309.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess