The CD54HC368F is a high-speed CMOS Logic Hex Inverting Buffer and Line Driver designed to meet the demanding requirements of modern digital systems. Manufactured by Texas Instruments, a leader in semiconductor innovation, this integrated circuit offers a blend of robust performance and versatility, making it suitable for a wide array of applications.
Key Features
- Logic Type: Hex Inverting Buffers and Line Drivers with 3-State Outputs
- Supply Voltage Range: 2V to 6V, accommodating a variety of logic level requirements.
- High Output Current: Capable of driving up to 15mA at the output, providing good signal integrity.
- 3-State Outputs: Facilitates bus-oriented applications by allowing the outputs to enter a high-impedance state.
- Input Compatibility: CMOS and TTL, ensuring compatibility with a broad range of digital systems.
- Propagation Delay Time: Fast signal processing with a typical delay time of 13ns at Vcc = 5V, CL= 50pF, TA = 25°C.
Applications
The CD54HC368F is ideal for use in:
- Bus driver applications
- Memory address drivers
- Buffering for data transmission lines
- Clock drivers
- High-capacity data lines
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The CD54HC368F is no exception, and it is built to the highest standards of quality and reliability. It is available in a ceramic flat package, ensuring durability and optimal performance across a broad range of environmental conditions.
Technical Support and Resources
Texas Instruments provides comprehensive technical support for the CD54HC368F, including detailed datasheets, application notes, and design resources. Customers can also access TI's extensive support community to resolve technical issues and share knowledge with peers.