The B160B is a high-performance Schottky barrier rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This rectifier is engineered to offer efficient and fast switching capabilities with a low voltage drop, making it an ideal component for a wide range of electronic applications.
Key Features
- High Current Capability: The B160B is capable of handling a high forward surge current, ensuring reliability in applications with transient overloads.
- Low Power Loss: With its Schottky barrier design, it features a low forward voltage drop, which results in reduced power loss and improved efficiency.
- High Efficiency: The device's fast switching speed minimizes switching losses and improves overall system efficiency.
- Robust Design: Its robust construction ensures long-term reliability and stability across various environmental conditions.
Applications
The B160B is versatile and can be used in a variety of electronic circuits. Its primary applications include:
- Power supply units
- DC-DC converters
- Freewheeling diodes
- Polarity protection devices
- Lighting systems
Electrical Characteristics
The B160B exhibits excellent electrical properties that cater to demanding power and efficiency requirements:
- Maximum repetitive peak reverse voltage: 60V
- Maximum RMS voltage: 42V
- Maximum DC blocking voltage: 60V
- Maximum average forward rectified current: 1A
- Operating junction temperature range: -65°C to 125°C
Package and Quality
Diodes Incorporated packages the B160B in a DO-214AA, also known as an SMB package, which is known for its compact footprint and ease of mounting on printed circuit boards. The product meets high-quality standards and is compliant with RoHS directives, ensuring environmental safety and sustainability.
With its combination of efficiency, reliability, and versatility, the B160B from Diodes Incorporated stands out as a superior choice for designers and engineers looking to optimize their power management solutions.