EN
  • EN
  • DE

DAC8163SQDGSRQ1

Part No DAC8163SQDGSRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT V-OUT 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 14 Bit Digital to Analog Converter 2 10-VSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-VSSOP
Family Name DAC8163
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-42331-6, -296-42331-1-ND, 296-42331-2, DAC8163SQDGSRQ1-ND, 296-42331-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868201-DAC8163SQDGSRQ1
Ultra Librarian 3D Model Ultra Librarian DAC8163SQDGSRQ1 CAD Model

Description

Product Overview: DAC8163SQDGSRQ1 from Texas Instruments

The DAC8163SQDGSRQ1 is a premium quality digital-to-analog converter (DAC) designed by Texas Instruments specifically for the rigorous demands of automotive and industrial applications. This high-precision DAC is part of TI's extensive range of data converters that offer excellent performance and reliability.

Featuring a 16-bit resolution, the DAC8163SQDGSRQ1 ensures accurate and stable analog outputs from digital input signals. It operates over a wide supply range, making it versatile for various systems that require precise signal conversion. The device is optimized for low power consumption, which is critical for energy-sensitive applications.

One of the standout features of the DAC8163SQDGSRQ1 is its integrated reference with low temperature drift, which enhances the overall accuracy of the system by providing a stable reference voltage. This is particularly beneficial in environments where temperature variations are common and can impact the performance of electronic components.

The DAC8163SQDGSRQ1 is housed in a compact, surface-mount package, designated as DGSR, which is suitable for space-constrained applications. The package is automotive-qualified and designed to meet the stringent quality standards of the automotive industry. This ensures that the DAC can withstand harsh environments and operate reliably in a wide range of temperatures.

With its robust serial peripheral interface (SPI), the DAC8163SQDGSRQ1 allows for easy communication with microcontrollers and other digital systems. This interface is known for its speed and efficiency, enabling fast data transfer and configuration of the DAC settings. The device also includes a daisy-chain feature, which simplifies the connection of multiple DACs in a system.

In summary, the DAC8163SQDGSRQ1 from Texas Instruments is a high-performance, 16-bit digital-to-analog converter that offers precise voltage output, low power consumption, and a stable reference voltage. Its automotive-grade quality and flexible interface options make it an excellent choice for a variety of critical applications in the automotive and industrial sectors.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0037 $63.0111
6+ $17.2338 $103.4028
9+ $16.6953 $150.2577
13+ $16.1567 $210.0371
17+ $15.6182 $265.5094
22+ $14.0025 $308.0550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess