EN
  • EN
  • DE

DAC7750IRHAR

Part No DAC7750IRHAR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 40VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features 12 Bit Digital to Analog Converter 1 40-VQFN (6x6)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-VQFN (6x6)
Family Name DAC7750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DAC7750IRHAR-ND, 296-37537-6, 296-37537-2, 296-37537-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916750-DAC7750IRHAR
Ultra Librarian 3D Model Ultra Librarian DAC7750IRHAR CAD Model

Description

Texas Instruments DAC7750IRHAR Digital-to-Analog Converter

The DAC7750IRHAR is a high-performance, 16-bit digital-to-analog converter (DAC) from Texas Instruments designed to meet the demanding requirements of industrial applications. This precision DAC features a flexible serial interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards, making it easily integrated into a wide range of systems.

With its robust design, the DAC7750IRHAR is capable of operating in extreme temperature ranges from -40°C to +125°C, ensuring reliable performance in harsh environments. The device is housed in a compact 40-VQFN package, making it suitable for space-constrained applications where footprint is a critical consideration.

One of the key advantages of the DAC7750IRHAR is its integrated output amplifier that can swing rail-to-rail. This feature allows for maximum output swing, providing greater flexibility in a variety of applications. Furthermore, the device boasts a low glitch energy, which minimizes the amount of spurious noise injected into the output signal during code transitions, thus maintaining signal fidelity and reducing the need for additional filtering.

The DAC7750IRHAR also includes a power-on reset circuit that ensures the DAC output powers up at zero scale or midscale and remains there until a valid write takes place. This function is particularly important in safety-critical applications where predictable startup conditions are essential. Additionally, the device features a clear function that asynchronously clears the output to zero scale or midscale if desired, providing an extra level of control to the system designer.

For applications requiring high stability and precision, the DAC7750IRHAR offers a low-drift internal reference that ensures consistent performance over the full temperature range. The internal reference reduces the need for external components, thereby simplifying design and saving board space.

In summary, the Texas Instruments DAC7750IRHAR is a versatile, high-precision DAC that is ideal for a wide range of industrial applications, including process control, automated test equipment, and portable instrumentation, where reliability and accuracy are paramount.

You May Also Be Interested in

Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Intersil
Lowest to $7.1344
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess