EN
  • EN
  • DE

DAC7744ECG4

Part No DAC7744ECG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 16 Bit Digital to Analog Converter 4 48-SSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-BSSOP (0.295", 7.50mm Width)
Case / Package 48-SSOP
Family Name DAC7744
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868190-DAC7744ECG4
Ultra Librarian 3D Model Ultra Librarian DAC7744ECG4 CAD Model

Description

Texas Instruments DAC7744ECG4 Precision Digital-to-Analog Converter

The Texas Instruments DAC7744ECG4 is a high-performance, quad-channel digital-to-analog converter (DAC) designed to deliver precision analog output signals with a high degree of accuracy and stability. This device is part of TI's extensive family of data converters that are widely used in industrial, communication, and medical applications where reliable digital-to-analog conversion is critical.

The DAC7744ECG4 features four 16-bit DACs in a single package, providing a compact solution for systems that require multiple analog outputs. Each of the four DAC channels can be independently programmed through a flexible serial interface that is compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards, making it easy to integrate into a variety of microcontroller-based systems.

Key specifications of the DAC7744ECG4 include:

  • 16-bit resolution for precise analog output
  • Quad-channel output for multiple signal generation
  • Flexible serial interface for easy integration
  • Low glitch energy and low power consumption
  • Settling time of 10 microseconds to within 0.003% FSR
  • Monotonic over temperature range
  • Wide output range: 0V to Vref with Vref up to 15V
  • Integrated precision reference with low temperature coefficient

This DAC boasts an excellent performance-to-power ratio, with a typical power dissipation of just 0.7mW per channel at 5V, making it suitable for power-sensitive applications. Additionally, the DAC7744ECG4 offers a power-down feature that reduces the current consumption to 200nA at 5V, further conserving energy when the DAC is not in active use.

Designed with reliability in mind, the DAC7744ECG4 operates over an industrial temperature range of -40°C to +85°C. Its robust design ensures performance consistency and longevity, which is crucial for mission-critical systems.

The DAC7744ECG4 is available in a compact 48-lead LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications. Its combination of features makes it an ideal choice for process control, automated test equipment, data acquisition systems, and digital signal processing, where accurate and reliable D/A conversion is paramount.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
Lowest to $7.1344
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $132.6316 $132.6316
2+ $128.2106 $256.4212
3+ $114.9474 $344.8422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess