EN
  • EN
  • DE

DAC7741YC/2K

Part No DAC7741YC/2K
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC LP 16BIT 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Number of Bits 16
Number of D/A Converters 1
Settling Time 5μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage ±11.4 V to 15.75 V, -4.75 V to -15.75 V
Digital Supply Voltage 5V
INL/DNL (LSB) ±3 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 48-LQFP (7x7)
Win Source Part Number 120104-DAC7741YC/2K
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC7741YC/2K CAD Model

Description

DAC7741YC/2K Digital-to-Analog Converter

The DAC7741YC/2K is a high-performance digital-to-analog converter (DAC) designed to deliver precision conversion tasks across various applications. Its robust design ensures reliable and accurate signal processing.

Features and Benefits

  • High Resolution: Ensures accurate digital-to-analog conversion for precision-dependent applications.
  • Low Power Consumption: Designed for energy-efficient operations, prolonging device life.
  • Wide Operating Temperature Range: Suitable for diverse environmental conditions, ensuring consistent performance.

Applications/Projects

  • Industrial Process Controls
  • Data Acquisition Systems
  • Test and Measurement Equipment
  • Communication Infrastructure

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Intersil
Lowest to $7.1344
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess