EN
  • EN
  • DE

DAC7732E

Part No DAC7732E
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Description 16-BIT, Single Channel, Digital-to-analog Converter W/ Inter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1055160-DAC7732E
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC7732E CAD Model

Description

Product Overview: Texas Instruments DAC7732E

The DAC7732E from Texas Instruments is a high-performance, 16-bit digital-to-analog converter (DAC) designed to meet the rigorous demands of industrial applications such as process control, test equipment, and digital communication systems. This precision DAC offers an exceptional combination of accuracy and speed, making it an ideal choice for systems requiring high data throughput with minimal error.

Featuring a flexible serial interface compatible with standard SPI, QSPI, MICROWIRE, and DSP interfaces, the DAC7732E ensures easy integration into a wide range of digital systems. It operates over a specified temperature range of -40°C to +85°C, which guarantees reliable performance even under extreme environmental conditions.

The DAC7732E provides a bipolar output range, which can be configured through an external reference voltage. This flexibility allows designers to tailor the output range to match specific application requirements. The device also includes an internal precision reference, which simplifies the design process by reducing the number of external components needed.

Equipped with a power-on reset circuit, the DAC7732E ensures that the DAC output powers up at zero scale or midscale and remains there until a valid write to the device occurs. This feature is particularly useful in safety-critical applications where predictable power-up states are essential.

The DAC7732E also boasts a number of built-in diagnostic features. These include a thermal shutdown and an over-temperature indicator, which help protect the device and the system from damage due to overheating. Additionally, the DAC includes a clear function that allows the user to reset the DAC output to zero scale or midscale quickly, providing an extra layer of control in emergency situations.

In summary, the Texas Instruments DAC7732E is a robust, high-accuracy DAC solution that delivers excellent performance for applications requiring precise analog output. Its combination of features and ease of use make it a top choice for engineers and designers working on sophisticated industrial and communication systems.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Microchip Technology
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess