EN
  • EN
  • DE

DAC7731EBG4

Part No DAC7731EBG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT SER 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 16
Number of D/A Converters 1
Settling Time 5μs
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External, Internal
Operating Supply Voltage ±11.4 V ~ 15.75 V, -4.75 V ~ -15.75 V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±4 (Maximum), ±2 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 772443-DAC7731EBG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC7731EBG4 CAD Model

Description

The DAC7731EBG4 is a high-performance, single-channel digital-to-analog converter (DAC) developed by Texas Instruments, designed to meet the demanding requirements of precision data conversion and industrial control applications. This versatile DAC features a 16-bit resolution which provides fine granularity and high precision in output signals, making it an excellent choice for applications requiring exacting standards.

Key Features:

  • Resolution: 16-bit, ensuring high precision and fine detail in analog output.
  • Interface: Serial input (SPI), providing a straightforward and efficient means of communication with microcontrollers and digital systems.
  • Settling Time: Fast output settling time, allowing for quick response to changes in input data.
  • Reference Voltage: Flexible external reference voltage, accommodating a range of input levels for versatile application use.
  • Power Supply: Single-supply operation from +5V to +15V, enabling the device to work in various power environments.
  • Package: 48-TQFP (EB) package, offering a compact footprint suitable for space-constrained applications.

Applications:

  • Process control and automation
  • Data acquisition systems
  • Industrial control systems
  • Medical instrumentation
  • Test and measurement equipment

The DAC7731EBG4 is engineered to deliver reliable performance with a robust design that ensures stability and longevity. Its high resolution and fast settling time make it an ideal choice for systems that require precise control and rapid adjustment of analog output. Additionally, the external reference voltage feature provides users with the flexibility to tailor the DAC's performance to their specific application requirements.

With its combination of performance, precision, and versatility, the DAC7731EBG4 from Texas Instruments stands out as a superior solution for a wide range of high-accuracy analog output needs.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Intersil
Lowest to $7.1344
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0311 $60.0622
5+ $24.6409 $123.2045
7+ $23.8708 $167.0956
9+ $23.1008 $207.9072
12+ $22.3308 $267.9696
15+ $20.0207 $300.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess