EN
  • EN
  • DE

DAC7562SQDGSRQ1

Part No DAC7562SQDGSRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 12 Bit Digital to Analog Converter 2 10-VSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-VSSOP
Family Name DAC7562
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-42328-6, 296-42328-2, DAC7562SQDGSRQ1-ND, 296-42328-1, -296-42328-1-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868178-DAC7562SQDGSRQ1
Ultra Librarian 3D Model Ultra Librarian DAC7562SQDGSRQ1 CAD Model

Description

The DAC7562SQDGSRQ1 is a specialized digital-to-analog converter (DAC) designed by Texas Instruments specifically for automotive audio applications. This high-performance device is part of the company's commitment to providing advanced electronics for the automotive industry, ensuring reliability and quality for in-vehicle entertainment systems.

This DAC is a dual-channel, 12-bit, voltage-output device that operates with a flexible supply voltage ranging from 2.7V to 5.5V. It is housed in a compact VSSOP-10 package, making it suitable for space-constrained applications. The DAC7562SQDGSRQ1 offers a monotonic performance over the entire operating temperature range, which is crucial for maintaining audio fidelity and consistency in the challenging thermal environments found within vehicles.

The device includes an internal reference that eliminates the need for external components, simplifying the design and reducing the overall bill of materials. Its integrated precision reference has low temperature drift, ensuring stable performance across a wide range of temperatures, which is essential for automotive applications where temperature variations are common.

One of the key features of the DAC7562SQDGSRQ1 is its excellent dynamic performance, which includes a very low total harmonic distortion plus noise (THD+N) level. This ensures high-quality audio output, which is critical for creating an immersive in-car audio experience. Additionally, the device supports a wide dynamic range and has a fast settling time, which is important for rapid signal processing and real-time audio applications.

The DAC7562SQDGSRQ1 is also designed with the automotive environment in mind, meeting the stringent AEC-Q100 standards for automotive qualification. This ensures that the device can withstand the harsh conditions typical of automotive applications, including exposure to extreme temperatures, vibrations, and electrical transients.

Overall, the Texas Instruments DAC7562SQDGSRQ1 is a robust and reliable choice for automotive audio systems, offering high performance, ease of integration, and the assurance of automotive-grade reliability.

You May Also Be Interested in

Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
Lowest to $7.1344
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3374 $51.6870
12+ $8.4820 $101.7840
19+ $8.2169 $156.1211
26+ $7.9518 $206.7468
33+ $7.6868 $253.6644
44+ $6.8916 $303.2304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,915 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess